Mixer Direct Dispersion Blade, 36in Dia, 5/8in CH DBL625036

Description
Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues related to sufficient fluid motion to get a batch to complete uniformity. MixerDirect addresses that problem with the HFD line. Each blade has axial flow blades integrated into the geometry of the blade, providing extra flow for higher visocosity applications. Typically used in paints and inks, they are now being used in a variety of industries for increased efficiency.
Description
Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues related to sufficient fluid motion to get a batch to complete uniformity. MixerDirect addresses that problem with the HFD line. Each blade has axial flow blades integrated into the geometry of the blade, providing extra flow for higher visocosity applications. Typically used in paints and inks, they are now being used in a variety of industries for increased efficiency.

Suppliers

Company
Product
Description
Supplier Links
Dispersion Blade, 36in Dia, 5/8in CH - DBL625036 - Mixer Direct
Louisville, KY, USA
Dispersion Blade, 36in Dia, 5/8in CH
DBL625036
Dispersion Blade, 36in Dia, 5/8in CH DBL625036
Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues related to sufficient fluid motion to get a batch to complete uniformity. MixerDirect addresses that problem with the HFD line. Each blade has axial flow blades integrated into the geometry of the blade, providing extra flow for higher visocosity applications. Typically used in paints and inks, they are now being used in a variety of industries for increased efficiency.

Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues related to sufficient fluid motion to get a batch to complete uniformity. MixerDirect addresses that problem with the HFD line. Each blade has axial flow blades integrated into the geometry of the blade, providing extra flow for higher visocosity applications. Typically used in paints and inks, they are now being used in a variety of industries for increased efficiency.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number DBL625036
Product Name Dispersion Blade, 36in Dia, 5/8in CH
Application Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 36 inch (914 mm)
Bore Size 0.6250 inch (15.87 mm)
Number of Blades or Vanes 1
Unlock Full Specs
to access all available technical data

Similar Products

Blending and Solid Suspension Impellers -  - Brawn Mixer
Specs
Application Mixing; Chemical; WaterWastewater
View Details
Propeller, LH, SP, 5in Dia, 5/8in Bore - PRPS05062 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 5 inch (127 mm)
Bore Size 0.6250 inch (15.87 mm)
View Details
 - TEK Plug Fans - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application CleanAir
Outside Diameter 28 inch (711 mm)
Type AxialFlow
View Details