Mixer Direct Dispersion Blade, 26in Dia, 5/8in CH DBL625026

Description
Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues related to sufficient fluid motion to get a batch to complete uniformity. MixerDirect addresses that problem with the HFD line. Each blade has axial flow blades integrated into the geometry of the blade, providing extra flow for higher visocosity applications. Typically used in paints and inks, they are now being used in a variety of industries for increased efficiency.
Description
Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues related to sufficient fluid motion to get a batch to complete uniformity. MixerDirect addresses that problem with the HFD line. Each blade has axial flow blades integrated into the geometry of the blade, providing extra flow for higher visocosity applications. Typically used in paints and inks, they are now being used in a variety of industries for increased efficiency.

Suppliers

Company
Product
Description
Supplier Links
Dispersion Blade, 26in Dia, 5/8in CH - DBL625026 - Mixer Direct
Louisville, KY, USA
Dispersion Blade, 26in Dia, 5/8in CH
DBL625026
Dispersion Blade, 26in Dia, 5/8in CH DBL625026
Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues related to sufficient fluid motion to get a batch to complete uniformity. MixerDirect addresses that problem with the HFD line. Each blade has axial flow blades integrated into the geometry of the blade, providing extra flow for higher visocosity applications. Typically used in paints and inks, they are now being used in a variety of industries for increased efficiency.

Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues related to sufficient fluid motion to get a batch to complete uniformity. MixerDirect addresses that problem with the HFD line. Each blade has axial flow blades integrated into the geometry of the blade, providing extra flow for higher visocosity applications. Typically used in paints and inks, they are now being used in a variety of industries for increased efficiency.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number DBL625026
Product Name Dispersion Blade, 26in Dia, 5/8in CH
Application Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 26 inch (660 mm)
Bore Size 0.6250 inch (15.87 mm)
Number of Blades or Vanes 1
Unlock Full Specs
to access all available technical data

Similar Products

Axial Flow Turbine Impeller, 12
Specs
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 12 inch (305 mm)
Bore Size 1.25 inch (31.75 mm)
View Details
F6 Imepller - 09-812B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 2.25 inch (57.1 mm)
Number of Blades or Vanes 12
View Details