Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues related to sufficient fluid motion to get a batch to complete uniformity. MixerDirect addresses that problem with the HFD line. Each blade has axial flow blades integrated into the geometry of the blade, providing extra flow for higher visocosity applications. Typically used in paints and inks, they are now being used in a variety of industries for increased efficiency.
| Mixer Direct | |
|---|---|
| Product Category | Impellers |
| Product Number | DBL625018 |
| Product Name | Dispersion Blade, 18in Dia, 5/8in CH |
| Application | Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater |
| Outside Diameter | 18 inch (457 mm) |
| Bore Size | 0.6250 inch (15.87 mm) |
| Number of Blades or Vanes | 1 |