Mixer Direct Axial Flow Turbine RBW Impeller, 28" Diameter, 2" Bore AFTS28200

Description
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy. This impeller has a reduced blade width (RBW)design to drop the power requirements at the same diameter.
Description
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy. This impeller has a reduced blade width (RBW)design to drop the power requirements at the same diameter.

Suppliers

Company
Product
Description
Supplier Links
Axial Flow Turbine RBW Impeller, 28
Louisville, KY, USA
Axial Flow Turbine RBW Impeller, 28" Diameter, 2" Bore
AFTS28200
Axial Flow Turbine RBW Impeller, 28" Diameter, 2" Bore AFTS28200
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy. This impeller has a reduced blade width (RBW)design to drop the power requirements at the same diameter.

The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy. This impeller has a reduced blade width (RBW)design to drop the power requirements at the same diameter.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number AFTS28200
Product Name Axial Flow Turbine RBW Impeller, 28" Diameter, 2" Bore
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 28 inch (711 mm)
Bore Size 2 inch (50.8 mm)
Number of Blades or Vanes 4
Unlock Full Specs
to access all available technical data

Similar Products

Class 10000 Automatic - Series 48 CSP - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers
Outside Diameter 156 inch (3962 mm)
Bore Size 3.75 inch (95.25 mm)
View Details
High Efficiency Impeller, 8in Dia, 1in Bore - HEI008100 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 8 inch (203 mm)
Bore Size 1 inch (25.4 mm)
View Details
 - CEC Motorized BC Impeller - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application CleanAir (optional feature); CompressorRefrigeration (optional feature); HeatExchangers (optional feature); Fume Hoods, Semiconductor, Medical
Outside Diameter 22.2 inch (564 mm)
Type ClosedRadial
View Details