Mixer Direct Axial Flow Turbine RBW Impeller, 20" Diameter, 1" Bore AFTS20100

Description
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy. This impeller has a reduced blade width (RBW)design to drop the power requirements at the same diameter.
Description
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy. This impeller has a reduced blade width (RBW)design to drop the power requirements at the same diameter.

Suppliers

Company
Product
Description
Supplier Links
Axial Flow Turbine RBW Impeller, 20
Louisville, KY, USA
Axial Flow Turbine RBW Impeller, 20" Diameter, 1" Bore
AFTS20100
Axial Flow Turbine RBW Impeller, 20" Diameter, 1" Bore AFTS20100
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy. This impeller has a reduced blade width (RBW)design to drop the power requirements at the same diameter.

The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy. This impeller has a reduced blade width (RBW)design to drop the power requirements at the same diameter.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number AFTS20100
Product Name Axial Flow Turbine RBW Impeller, 20" Diameter, 1" Bore
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 20 inch (508 mm)
Bore Size 1 inch (25.4 mm)
Number of Blades or Vanes 4
Unlock Full Specs
to access all available technical data

Similar Products

Propeller, LH, SP, 13in Dia, 3/4in Bore - PRPS13075 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 13 inch (330 mm)
Bore Size 0.7500 inch (19.05 mm)
View Details
Motorized Impellers - F160A3-062-D0540 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 6.3 inch (160 mm)
View Details
F2 Impeller - 09-1077B-9 - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 1.39 inch (35.2 mm)
Number of Blades or Vanes 6
View Details