Mixer Direct Axial Flow Turbine Impeller, 40" Diameter, 1 3/4" Bore AFTL40175

Description
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.
Description
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

Suppliers

Company
Product
Description
Supplier Links
Axial Flow Turbine Impeller, 40
Louisville, KY, USA
Axial Flow Turbine Impeller, 40" Diameter, 1 3/4" Bore
AFTL40175
Axial Flow Turbine Impeller, 40" Diameter, 1 3/4" Bore AFTL40175
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number AFTL40175
Product Name Axial Flow Turbine Impeller, 40" Diameter, 1 3/4" Bore
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 40 inch (1016 mm)
Bore Size 1.75 inch (44.45 mm)
Number of Blades or Vanes 4
Unlock Full Specs
to access all available technical data

Similar Products

Dispersion Blade, 1in Dia, 1/4in CH - DBL025001 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 1 inch (25.4 mm)
Bore Size 0.2500 inch (6.35 mm)
View Details
F9 Impeller - 09-814B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 3.74 inch (95 mm)
Number of Blades or Vanes 12
View Details