Mixer Direct Axial Flow Turbine Impeller, 32" Diameter, 1 1/4" Bore AFTL32125

Description
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.
Description
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

Suppliers

Company
Product
Description
Supplier Links
Axial Flow Turbine Impeller, 32
Louisville, KY, USA
Axial Flow Turbine Impeller, 32" Diameter, 1 1/4" Bore
AFTL32125
Axial Flow Turbine Impeller, 32" Diameter, 1 1/4" Bore AFTL32125
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number AFTL32125
Product Name Axial Flow Turbine Impeller, 32" Diameter, 1 1/4" Bore
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 32 inch (813 mm)
Bore Size 1.25 inch (31.75 mm)
Number of Blades or Vanes 4
Unlock Full Specs
to access all available technical data

Similar Products

Class 5000 - Series 49 Engine Drive - Moore Fans LLC
Specs
Application Engine Drives
Outside Diameter 132 inch (3353 mm)
Bore Size 3.75 inch (95.25 mm)
View Details
Motorized Impellers - 225R099-D07 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 8.86 inch (225 mm)
View Details
Stirrer Clamp (Fits A110, A210) - LIM00A120 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Features NoSpark (optional feature); Coated (optional feature); CorrosionRes; Custom; Multistage
Type OpenRadial; Vortex; AxialFlow; Paddle; Hydrofoil; MixedFlow; Propeller; RadialTurbine; RotatingCoil (optional feature); Anchor; PitchedBlade
View Details
F4 Impeller - 09-810B-9 - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 2 inch (50.8 mm)
Bore Size 0.4724 inch (12 mm)
View Details