Mixer Direct Axial Flow Turbine Impeller, 30" Diameter, 2" Bore AFTL30200

Description
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.
Description
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

Suppliers

Company
Product
Description
Supplier Links
Axial Flow Turbine Impeller, 30
Louisville, KY, USA
Axial Flow Turbine Impeller, 30" Diameter, 2" Bore
AFTL30200
Axial Flow Turbine Impeller, 30" Diameter, 2" Bore AFTL30200
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number AFTL30200
Product Name Axial Flow Turbine Impeller, 30" Diameter, 2" Bore
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 30 inch (762 mm)
Bore Size 2 inch (50.8 mm)
Number of Blades or Vanes 4
Unlock Full Specs
to access all available technical data

Similar Products

Class 10000 Heavy Duty - Series 48 HD - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers
Outside Diameter 168 inch (4267 mm)
Bore Size 5 inch (127 mm)
View Details
Folding Impeller, 7in Dia, 5/8in Bore - FLP007062 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 7 inch (178 mm)
Bore Size 0.6250 inch (15.87 mm)
View Details
 - TEK Plug Fans - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application CleanAir
Outside Diameter 28 inch (711 mm)
Type AxialFlow
View Details