Mixer Direct Axial Flow Turbine Impeller, 18" Diameter, 1" Bore AFTL18100

Description
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.
Description
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

Suppliers

Company
Product
Description
Supplier Links
Axial Flow Turbine Impeller, 18
Louisville, KY, USA
Axial Flow Turbine Impeller, 18" Diameter, 1" Bore
AFTL18100
Axial Flow Turbine Impeller, 18" Diameter, 1" Bore AFTL18100
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number AFTL18100
Product Name Axial Flow Turbine Impeller, 18" Diameter, 1" Bore
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 18 inch (457 mm)
Bore Size 1 inch (25.4 mm)
Number of Blades or Vanes 4
Unlock Full Specs
to access all available technical data

Similar Products

Dispersion Blade, 20in Dia, 5/8in CH - DBL625020 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 20 inch (508 mm)
Bore Size 0.6250 inch (15.87 mm)
View Details
F4 Impeller - 09-810B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 2 inch (50.8 mm)
Number of Blades or Vanes 6
View Details