Mixer Direct Axial Flow Turbine Impeller, 12" Diameter, 1" Bore AFTL12100

Description
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.
Description
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

Suppliers

Company
Product
Description
Supplier Links
Axial Flow Turbine Impeller, 12
Louisville, KY, USA
Axial Flow Turbine Impeller, 12" Diameter, 1" Bore
AFTL12100
Axial Flow Turbine Impeller, 12" Diameter, 1" Bore AFTL12100
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number AFTL12100
Product Name Axial Flow Turbine Impeller, 12" Diameter, 1" Bore
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 12 inch (305 mm)
Bore Size 1 inch (25.4 mm)
Number of Blades or Vanes 4
Unlock Full Specs
to access all available technical data

Similar Products

Folding Impeller, 12in Dia, 1in Bore - FLP012100 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 12 inch (305 mm)
Bore Size 1 inch (25.4 mm)
View Details
 - TEK BC Airfoil Impeller - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application Replacement Impellers
Outside Diameter 18 inch (457 mm)
Type ClosedRadial
View Details
F75 Impeller - 09-821B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 2.56 inch (65 mm)
Number of Blades or Vanes 12
View Details