Mixer Direct Axial Flow Turbine Impeller, 10" Diameter, 5/8" Bore AFTL10062

Description
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.
Description
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

Suppliers

Company
Product
Description
Supplier Links
Axial Flow Turbine Impeller, 10
Louisville, KY, USA
Axial Flow Turbine Impeller, 10" Diameter, 5/8" Bore
AFTL10062
Axial Flow Turbine Impeller, 10" Diameter, 5/8" Bore AFTL10062
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to shear energy.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number AFTL10062
Product Name Axial Flow Turbine Impeller, 10" Diameter, 5/8" Bore
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 10 inch (254 mm)
Bore Size 0.6250 inch (15.87 mm)
Number of Blades or Vanes 4
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Impellers - F225A4-092-D0530 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 8.86 inch (225 mm)
View Details
F2 Impeller - 09-1077B-9 - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 1.39 inch (35.2 mm)
Number of Blades or Vanes 6
View Details
Class 5000 - Series 40 Engine Drive - Moore Fans LLC
Specs
Application Engine Drives
Outside Diameter 120 inch (3048 mm)
Bore Size 3.75 inch (95.25 mm)
View Details