Century Spring Corp. Torsion Spring TO-1052

Description
Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Description
Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The TO-1052 torsion spring from Century Spring Corp. features a body length of 0.62 inches and an outside diameter of 1.79 inches. It is designed to operate with a right-hand wind direction and has a wire diameter of 0.035 inches. The spring is rated for a maximum load of 143 in-lbs and a suggested maximum deflection of 80 degrees. It is constructed from stainless steel, ensuring durability and resistance to corrosion. This spring is suitable for applications requiring reliable angular energy storage and release, making it ideal for various mechanical systems. Engineers should consider the specific torque and deflection requirements of their projects when selecting this spring.

Datasheet Summary
Powered by GS/AI

The TO-1052 torsion spring from Century Spring Corp. features a body length of 0.62 inches and an outside diameter of 1.79 inches. It is designed to operate with a right-hand wind direction and has a wire diameter of 0.035 inches. The spring is rated for a maximum load of 143 in-lbs and a suggested maximum deflection of 80 degrees. It is constructed from stainless steel, ensuring durability and resistance to corrosion. This spring is suitable for applications requiring reliable angular energy storage and release, making it ideal for various mechanical systems. Engineers should consider the specific torque and deflection requirements of their projects when selecting this spring.

Suppliers

Company
Product
Description
Supplier Links
Torsion Spring - TO-1052 - Century Spring Corp.
Commerce, CA, United States
Torsion Spring
TO-1052
Torsion Spring TO-1052
Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Torsion Springs
Product Number TO-1052
Product Name Torsion Spring
Units English; Metric
I.D. 0.1090 inch (2.77 mm)
O.D. 0.1790 inch (4.55 mm)
Wire Diameter 0.0350 inch (0.8890 mm)
Spring Length 0.6200 inch (15.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torsion spring capable of 180° Deflection and 5.15 lb-in of Torque - S78TSY-063180500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
O.D. 0.7670 inch (19.48 mm)
Wire Diameter 0.0630 inch (1.6 mm)
Maximum Deflection 180 degrees
View Details
Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Torsion Spring - LTL032F 02 M - Lee Spring Company
Specs
Units English
I.D. 0.5000 inch (12.7 mm)
O.D. 0.2700 inch (6.86 mm)
View Details
Torsion Spring - TO-1067 - Century Spring Corp.
Century Spring Corp.
Specs
Units English; Metric
I.D. 0.4530 inch (11.51 mm)
O.D. 0.5190 inch (13.18 mm)
View Details