S78TSY-021180156 is a left-hand wound torsion spring made of 302 stainless steel, designed for 180° deflection with a torque of 0.218 lbf·in. It has a wire diameter of 0.021 inch, an outside diameter of 0.156 inch, and a mandrel diameter of 0.247 inch. The axial space required for operation is 1.000 inch.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Torsion Springs |
| Product Number | S78TSY-021180156 |
| Product Name | Torsion spring capable of 180° Deflection and 0.218 lb-in of Torque |
| O.D. | 0.2470 inch (6.27 mm) |
| Wire Diameter | 0.0210 inch (0.5334 mm) |
| Maximum Deflection | 180 degrees |