Servometer®, an MW Industries company Electroformed Metal Bellows FC-12

Description
Electroformed metal bellows are flexible, spring-like, precision engineered components custom designed to fit into OEM parts or assemblies. Of the various types of bellows available today, only our patented manufacturing technology employs our premium alloy FlexNickel™. It offers superior performance characterization and makes Servometer® electrodeposited bellows exceptionally unique. Our electroformed bellows are extremely rugged, yet lightweight. They are very effective, especially in mission critical applications like Aerospace and Defense, where requirements demand extreme tolerances and complex geometries. Features Thinnest wall construction (as thin as .0002 inch) for optimum sensitivity 25x more sensitive than hydroformed bellows Provide large deflections with minute forces – as small as 4 grams. Superb flexibility – ideal for hermetic sealing, pressure sensors and valve seals Compress up to 60% of their free length Infinite cycle life expectancy with 100,000 cycles standard Leak tight to eliminate risk of contamination Lightweight, low mass No tooling charges
Datasheet
Description
Electroformed metal bellows are flexible, spring-like, precision engineered components custom designed to fit into OEM parts or assemblies. Of the various types of bellows available today, only our patented manufacturing technology employs our premium alloy FlexNickel™. It offers superior performance characterization and makes Servometer® electrodeposited bellows exceptionally unique. Our electroformed bellows are extremely rugged, yet lightweight. They are very effective, especially in mission critical applications like Aerospace and Defense, where requirements demand extreme tolerances and complex geometries. Features Thinnest wall construction (as thin as .0002 inch) for optimum sensitivity 25x more sensitive than hydroformed bellows Provide large deflections with minute forces – as small as 4 grams. Superb flexibility – ideal for hermetic sealing, pressure sensors and valve seals Compress up to 60% of their free length Infinite cycle life expectancy with 100,000 cycles standard Leak tight to eliminate risk of contamination Lightweight, low mass No tooling charges
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electroformed Metal Bellows - FC-12 - Servometer®, an MW Industries company
Cedar Grove, NJ, United States
Electroformed Metal Bellows
FC-12
Electroformed Metal Bellows FC-12
Electroformed metal bellows are flexible, spring-like, precision engineered components custom designed to fit into OEM parts or assemblies. Of the various types of bellows available today, only our patented manufacturing technology employs our premium alloy FlexNickel™. It offers superior performance characterization and makes Servometer® electrodeposited bellows exceptionally unique. Our electroformed bellows are extremely rugged, yet lightweight. They are very effective, especially in mission critical applications like Aerospace and Defense, where requirements demand extreme tolerances and complex geometries. Features Thinnest wall construction (as thin as .0002 inch) for optimum sensitivity 25x more sensitive than hydroformed bellows Provide large deflections with minute forces – as small as 4 grams. Superb flexibility – ideal for hermetic sealing, pressure sensors and valve seals Compress up to 60% of their free length Infinite cycle life expectancy with 100,000 cycles standard Leak tight to eliminate risk of contamination Lightweight, low mass No tooling charges

Electroformed metal bellows are flexible, spring-like, precision engineered components custom designed to fit into OEM parts or assemblies. Of the various types of bellows available today, only our patented manufacturing technology employs our premium alloy FlexNickel™. It offers superior performance characterization and makes Servometer® electrodeposited bellows exceptionally unique.

Our electroformed bellows are extremely rugged, yet lightweight. They are very effective, especially in mission critical applications like Aerospace and Defense, where requirements demand extreme tolerances and complex geometries.

Features

  • Thinnest wall construction (as thin as .0002 inch) for optimum sensitivity
  • 25x more sensitive than hydroformed bellows
  • Provide large deflections with minute forces – as small as 4 grams.
  • Superb flexibility – ideal for hermetic sealing, pressure sensors and valve seals
  • Compress up to 60% of their free length
  • Infinite cycle life expectancy with 100,000 cycles standard
  • Leak tight to eliminate risk of contamination
  • Lightweight, low mass
  • No tooling charges
Supplier's Site Datasheet

Technical Specifications

  Servometer®, an MW Industries company
Product Category Metal Bellows
Product Number FC-12
Product Name Electroformed Metal Bellows
Inside Diameter 0.5700 inch (14.48 mm)
Outside Diameter 0.7500 inch (19.05 mm)
Spring Rate 30.73 lbs/in (53.82 N/cm)
Working Pressure 355 psi (250 m H2O)
Wall Thickness 0.2000 to 3 mil (5.08 to 76.2 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bellows - QUALISEAL - Technetics Group
Specs
Working Pressure 100 psi (70.38 m H2O)
Operating Temperature -65 to 1000 F (-53.89 to 538 C)
Other High-Temperature Fuel, Oils And Gases; Low Temperatures Such As Liquid Oxygen Refrigeration Systems
View Details
Electroformed Metal Bellows - FC-9 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Inside Diameter 0.3600 inch (9.14 mm)
Outside Diameter 0.5000 inch (12.7 mm)
Spring Rate 21.62 lbs/in (37.86 N/cm)
View Details
Single Rotating Welded Metal Bellows - Style SB1 - Flex-A-Seal, Inc.
Specs
Inside Diameter 1 to 4 inch (25.4 to 102 mm)
Outside Diameter 1.7 to 5.15 inch (43.18 to 131 mm)
Free Length 1.63 to 1.97 inch (41.48 to 50.04 mm)
View Details
Edge-Welded Bellows -  - MS Bellows
Specs
Inside Diameter 0.3150 to 3.9 inch (8 to 99.06 mm)
Outside Diameter 0.1350 to 3.1 inch (3.43 to 78.74 mm)
Spring Rate 150 to 2053 lbs/in (263 to 3595 N/cm)
View Details