Servometer®, an MW Industries company Bellows Electrical Contact 1571-1

Description
In electronic devices, certain components may require one or more spring contacts to achieve reliable electrical connection. Bellows spring contacts are used where the connection cannot or should not be permanent, particularly when the parts are to be inserted, removed and re-inserted. The two types of spring contacts best suited for printed circuit board (PCB) applications are gold-plated wire mesh cylinders and gold-plated miniature metal bellows. Servometer bellows type contact springs are manufactured from electrodeposited nickel, and gold plated to enhance their conductivity. They are flexible and dynamic, and designed to provide a lifetime of reliable interconnection. The response time meets or exceeds customer expectations due to the fact that the signal can travel along the outside of the bellows rather than along the coil of a spring. Furthermore, they can help overcome tolerance buildup and thermal expansion problems in critical assemblies. Features: Minimum of self-inductance Extremely low DC resistance Minimum of insertion loss Lifetime spring reliability (100 cycles to infinity) Good electrical contact between two mating parts with moderate forces Seamless and non-porous with no permeability of dust, dirt or moisture Miniature Size Capability Small batch lomo affogato you probably haven’t heard of them. Reduce Tolerance Build-up Maximum current rating of 4 amps Operating temperature -423 °F to 260 °F with no loss of spring rate
Datasheet
Description
In electronic devices, certain components may require one or more spring contacts to achieve reliable electrical connection. Bellows spring contacts are used where the connection cannot or should not be permanent, particularly when the parts are to be inserted, removed and re-inserted. The two types of spring contacts best suited for printed circuit board (PCB) applications are gold-plated wire mesh cylinders and gold-plated miniature metal bellows. Servometer bellows type contact springs are manufactured from electrodeposited nickel, and gold plated to enhance their conductivity. They are flexible and dynamic, and designed to provide a lifetime of reliable interconnection. The response time meets or exceeds customer expectations due to the fact that the signal can travel along the outside of the bellows rather than along the coil of a spring. Furthermore, they can help overcome tolerance buildup and thermal expansion problems in critical assemblies. Features: Minimum of self-inductance Extremely low DC resistance Minimum of insertion loss Lifetime spring reliability (100 cycles to infinity) Good electrical contact between two mating parts with moderate forces Seamless and non-porous with no permeability of dust, dirt or moisture Miniature Size Capability Small batch lomo affogato you probably haven’t heard of them. Reduce Tolerance Build-up Maximum current rating of 4 amps Operating temperature -423 °F to 260 °F with no loss of spring rate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows Electrical Contact - 1571-1 - Servometer®, an MW Industries company
Cedar Grove, NJ, United States
Bellows Electrical Contact
1571-1
Bellows Electrical Contact 1571-1
In electronic devices, certain components may require one or more spring contacts to achieve reliable electrical connection. Bellows spring contacts are used where the connection cannot or should not be permanent, particularly when the parts are to be inserted, removed and re-inserted. The two types of spring contacts best suited for printed circuit board (PCB) applications are gold-plated wire mesh cylinders and gold-plated miniature metal bellows. Servometer bellows type contact springs are manufactured from electrodeposited nickel, and gold plated to enhance their conductivity. They are flexible and dynamic, and designed to provide a lifetime of reliable interconnection. The response time meets or exceeds customer expectations due to the fact that the signal can travel along the outside of the bellows rather than along the coil of a spring. Furthermore, they can help overcome tolerance buildup and thermal expansion problems in critical assemblies. Features: Minimum of self-inductance Extremely low DC resistance Minimum of insertion loss Lifetime spring reliability (100 cycles to infinity) Good electrical contact between two mating parts with moderate forces Seamless and non-porous with no permeability of dust, dirt or moisture Miniature Size Capability Small batch lomo affogato you probably haven’t heard of them. Reduce Tolerance Build-up Maximum current rating of 4 amps Operating temperature -423 °F to 260 °F with no loss of spring rate

In electronic devices, certain components may require one or more spring contacts to achieve reliable electrical connection. Bellows spring contacts are used where the connection cannot or should not be permanent, particularly when the parts are to be inserted, removed and re-inserted.

The two types of spring contacts best suited for printed circuit board (PCB) applications are gold-plated wire mesh cylinders and gold-plated miniature metal bellows. Servometer bellows type contact springs are manufactured from electrodeposited nickel, and gold plated to enhance their conductivity. They are flexible and dynamic, and designed to provide a lifetime of reliable interconnection. The response time meets or exceeds customer expectations due to the fact that the signal can travel along the outside of the bellows rather than along the coil of a spring. Furthermore, they can help overcome tolerance buildup and thermal expansion problems in critical assemblies.

Features:

  • Minimum of self-inductance
  • Extremely low DC resistance
  • Minimum of insertion loss
  • Lifetime spring reliability (100 cycles to infinity)
  • Good electrical contact between two mating parts with moderate forces
  • Seamless and non-porous with no permeability of dust, dirt or moisture
  • Miniature Size Capability
  • Small batch lomo affogato you probably haven’t heard of them.
  • Reduce Tolerance Build-up
  • Maximum current rating of 4 amps
  • Operating temperature -423 °F to 260 °F with no loss of spring rate
Supplier's Site Datasheet

Technical Specifications

  Servometer®, an MW Industries company
Product Category Electrodes and Electrode Materials
Product Number 1571-1
Product Name Bellows Electrical Contact
Type Contact
Material Base Metal
Shape / Form Bellows
Plating / Coating Gold
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-256-12233 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
View Details
Bellows Electrical Contact - 2023 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details