MTI Instruments Inc. Microtrak 3 Thickness Gauge TGS 50-10

Description
The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a PLC/PC. The controller simplifies thickness applications through high speed internal sampling and digital thickness computation, reducing errors often encountered with traditional analog summing methods. The controller can detect out of range thickness conditions within 0.00025 seconds and provide indication via a digital output pin. Features Sealed Membrane Keypad Color LCD Display Selectable Computation Mode Set Tolerance and Process Limits via Keypad Preset Thickness or Tare Functions PLC and Computer Modbus Interface Programmable I/O (4 Inputs, 3 Outputs) Industries & Applications For This Product Industry Measurement Type Applications Industrial Thickness Thickness information of composite materials
Datasheet
Description
The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a PLC/PC. The controller simplifies thickness applications through high speed internal sampling and digital thickness computation, reducing errors often encountered with traditional analog summing methods. The controller can detect out of range thickness conditions within 0.00025 seconds and provide indication via a digital output pin. Features Sealed Membrane Keypad Color LCD Display Selectable Computation Mode Set Tolerance and Process Limits via Keypad Preset Thickness or Tare Functions PLC and Computer Modbus Interface Programmable I/O (4 Inputs, 3 Outputs) Industries & Applications For This Product Industry Measurement Type Applications Industrial Thickness Thickness information of composite materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microtrak 3 Thickness Gauge - TGS 50-10 - MTI Instruments Inc.
Albany, NY, USA
Microtrak 3 Thickness Gauge
TGS 50-10
Microtrak 3 Thickness Gauge TGS 50-10
The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a PLC/PC. The controller simplifies thickness applications through high speed internal sampling and digital thickness computation, reducing errors often encountered with traditional analog summing methods. The controller can detect out of range thickness conditions within 0.00025 seconds and provide indication via a digital output pin. Features Sealed Membrane Keypad Color LCD Display Selectable Computation Mode Set Tolerance and Process Limits via Keypad Preset Thickness or Tare Functions PLC and Computer Modbus Interface Programmable I/O (4 Inputs, 3 Outputs) Industries & Applications For This Product Industry Measurement Type Applications Industrial Thickness Thickness information of composite materials

The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a PLC/PC. The controller simplifies thickness applications through high speed internal sampling and digital thickness computation, reducing errors often encountered with traditional analog summing methods. The controller can detect out of range thickness conditions within 0.00025 seconds and provide indication via a digital output pin.

Features

  • Sealed Membrane Keypad
  • Color LCD Display
  • Selectable Computation Mode
  • Set Tolerance and Process Limits via Keypad
  • Preset Thickness or Tare Functions
  • PLC and Computer Modbus Interface
  • Programmable I/O (4 Inputs, 3 Outputs)

Industries & Applications For This Product

IndustryMeasurement TypeApplications
IndustrialThickness
Thickness information of composite materials
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Surface Profilometers
Product Number TGS 50-10
Product Name Microtrak 3 Thickness Gauge
Technology Optical / Laser
Unlock Full Specs
to access all available technical data

Similar Products

Roughness Tester - PCE-RT 1200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Contact / Stylus
Measurement Capability Roughness
Specific Parameters / Measurements Roughness Average; RMS Roughness ; Mean Peak to Valley Height or roughness depth; Total Roughness Height
View Details
Blue laser scanner for industrial series applications - scanCONTROL LLT2510-100/BL - Micro-Epsilon Group
Specs
Technology Optical / Laser
Measurement Capability 2D / Line Profile; Area or three dimensional profile; Defects, dimples or film residues; Flatness; Step Height; Thickness; Warp / Bow
Applications Aerospace / Defense; Automotive; Coatings / Films; Flat Panel Display; Electronics; Bearings, Gears, Shafting, Seals, etc.; Medical; MEMS; Precision Machining / Grinding; Semiconductors; Production or Factory Use
View Details
5-axis Measurement System - REVO - Renishaw
Specs
Technology Optical / Laser
Applications Precision Machining / Grinding
View Details
Sub-Micron Structured Light 3D Scanner - MIKROCAD PREMIUM - LMI Technologies
Specs
Technology Optical / Laser
Measurement Capability Area or three dimensional profile
Scan / Traverse Length 0.0315 to 1.18 inch (0.8000 to 30 mm)
View Details