ZM600 offers the same Z Series ruggedness, but with a wide-width format.
Benefits
Ideal for:
| MPI Label Systems | |
|---|---|
| Product Category | Label Printers |
| Product Number | ZM600 |
| Product Name | Zebra Mid Range Model |
| Technology | Direct Thermal (optional feature); Thermal Transfer (optional feature) |
| Bar / Matrix Code Symbologies | Codabar; Codablock; Code11; Code128; Code16K; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Aztec, DataBar, QR, MicroPDF417, TLC 39 |
| Mounting Options | Stand-alone |
| Features | Industrial Metal Housing; Memory / Storage; Programmable; Cutter (optional feature); Application Software Included |
| Printing Rate | 102 to 254 mm/sec (240 to 600 in/min) |