MPI Label Systems Zebra Industrial Model Xi4 Series

Description
Zebra’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total cost of ownership—making them a smart investment for organizations with high-volume, mission-critical or specialty labeling applications. Standard Features Advanced label/media counters Auto calibration—printer calibrates when printer is turned on or when printhead is closed using approximately two labels Early warning systems provide low label, low ribbon and clean printhead alerts via the front panel and ZebraLink alerts New full-function front panel and large multilingual back-lit LCD display—with user-programmable password protection Dual media sensors—transmissive and reflective, selectable through software or front panel
Datasheet
Description
Zebra’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total cost of ownership—making them a smart investment for organizations with high-volume, mission-critical or specialty labeling applications. Standard Features Advanced label/media counters Auto calibration—printer calibrates when printer is turned on or when printhead is closed using approximately two labels Early warning systems provide low label, low ribbon and clean printhead alerts via the front panel and ZebraLink alerts New full-function front panel and large multilingual back-lit LCD display—with user-programmable password protection Dual media sensors—transmissive and reflective, selectable through software or front panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zebra Industrial Model - Xi4 Series - MPI Label Systems
Sebring, OH, USA
Zebra Industrial Model
Xi4 Series
Zebra Industrial Model Xi4 Series
Zebra’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total cost of ownership—making them a smart investment for organizations with high-volume, mission-critical or specialty labeling applications. Standard Features Advanced label/media counters Auto calibration—printer calibrates when printer is turned on or when printhead is closed using approximately two labels Early warning systems provide low label, low ribbon and clean printhead alerts via the front panel and ZebraLink alerts New full-function front panel and large multilingual back-lit LCD display—with user-programmable password protection Dual media sensors—transmissive and reflective, selectable through software or front panel

Zebra’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total cost of ownership—making them a smart investment for organizations with high-volume, mission-critical or specialty labeling applications.

Standard Features

  • Advanced label/media counters
  • Auto calibration—printer calibrates when printer is turned on or when printhead is closed using approximately two labels
  • Early warning systems provide low label, low ribbon and clean printhead alerts via the front panel and ZebraLink alerts
  • New full-function front panel and large multilingual back-lit LCD display—with user-programmable password protection
  • Dual media sensors—transmissive and reflective, selectable through software or front panel
Supplier's Site Datasheet

Technical Specifications

  MPI Label Systems
Product Category Label Printers
Product Number Xi4 Series
Product Name Zebra Industrial Model
Technology Direct Thermal (optional feature); Thermal Transfer (optional feature)
Bar / Matrix Code Symbologies Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Aztec, QR, RSS, MicroPDF417, TLC 39
Mounting Options Stand-alone
Features Industrial Metal Housing; Memory / Storage; Programmable; Cutter (optional feature); Application Software Included
Printing Rate ? to 356 mm/sec (? to 840 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface Parallel Port or USB
View Details
Label Printers - 560247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Options Portable / Handheld
Features RoHS
Paper Width 53.98 mm (2.13 inch)
View Details