TLP3844-Z is a high resolution 300 dpi printer. It enables high quality, crisp, clear printing for 2-D barcodes, fine text, or composite graphics. Scanning and reading data on small labels is greatly enhanced.
Benefits:
Idea for:
| MPI Label Systems | |
|---|---|
| Product Category | Label Printers |
| Product Number | TLP3844-Z |
| Product Name | Zebra Desktop Model |
| Technology | Direct Thermal |
| Bar / Matrix Code Symbologies | Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MicroPDF417, QR, RSS Composite |
| Mounting Options | Stand-alone |
| Features | Memory / Storage; Programmable; Cutter (optional feature) |
| Resolution | ? to 300 dpi |