MPI Label Systems Sato Print Engines M8485Se

Description
The M8485Se is the standard print engine used in print apply applications around the world. With its 5" print width and maximum print speed of 12 inches per second, the M8485Se is your first choice for high-speed labeling applications. Throughput The M8485Se continues to set the benchmark for OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8485Se provides virtually instantaneous “time to first label out”. When printing at its maximum speed of 12 ips, the M8485Se is capable of handling your most demanding automatic print apply application, especially those where data changes on every label. Interchangeable The height, width and location of mounting holes are identical to earlier SATO OEM print engines, making it easy to upgrade to the M8485Se. Plus, the M8485Se is compatible with the programming commands for the M8400S and the M8485S, making it a simple drop-in replacement. Host Interface Flexibility Designed with a modular interface slot, the M8485Se allows for a wide variety of interface options to be easily installed and field upgraded. These bi-directional interfaces include a high-speed IEEE1284 Parallel (ECP), RS232C Serial, 10BaseT/100BaseTX Ethernet and 802.11g Wireless Ethernet. Legendary Reliability Your labeling application is demanding and uptime is paramount. The M8485Se was designed to provide reliable performance over extended periods of time. It was specifically developed as a high-duty cycle applicator print engine...it is not a repackaged desktop printer. Even the heavy gauge steel enclosure was designed for production environments. Yet, internal access for maintenance is simple.
Datasheet
Description
The M8485Se is the standard print engine used in print apply applications around the world. With its 5" print width and maximum print speed of 12 inches per second, the M8485Se is your first choice for high-speed labeling applications. Throughput The M8485Se continues to set the benchmark for OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8485Se provides virtually instantaneous “time to first label out”. When printing at its maximum speed of 12 ips, the M8485Se is capable of handling your most demanding automatic print apply application, especially those where data changes on every label. Interchangeable The height, width and location of mounting holes are identical to earlier SATO OEM print engines, making it easy to upgrade to the M8485Se. Plus, the M8485Se is compatible with the programming commands for the M8400S and the M8485S, making it a simple drop-in replacement. Host Interface Flexibility Designed with a modular interface slot, the M8485Se allows for a wide variety of interface options to be easily installed and field upgraded. These bi-directional interfaces include a high-speed IEEE1284 Parallel (ECP), RS232C Serial, 10BaseT/100BaseTX Ethernet and 802.11g Wireless Ethernet. Legendary Reliability Your labeling application is demanding and uptime is paramount. The M8485Se was designed to provide reliable performance over extended periods of time. It was specifically developed as a high-duty cycle applicator print engine...it is not a repackaged desktop printer. Even the heavy gauge steel enclosure was designed for production environments. Yet, internal access for maintenance is simple.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sato Print Engines - M8485Se - MPI Label Systems
Sebring, OH, USA
Sato Print Engines
M8485Se
Sato Print Engines M8485Se
The M8485Se is the standard print engine used in print apply applications around the world. With its 5" print width and maximum print speed of 12 inches per second, the M8485Se is your first choice for high-speed labeling applications. Throughput The M8485Se continues to set the benchmark for OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8485Se provides virtually instantaneous “time to first label out”. When printing at its maximum speed of 12 ips, the M8485Se is capable of handling your most demanding automatic print apply application, especially those where data changes on every label. Interchangeable The height, width and location of mounting holes are identical to earlier SATO OEM print engines, making it easy to upgrade to the M8485Se. Plus, the M8485Se is compatible with the programming commands for the M8400S and the M8485S, making it a simple drop-in replacement. Host Interface Flexibility Designed with a modular interface slot, the M8485Se allows for a wide variety of interface options to be easily installed and field upgraded. These bi-directional interfaces include a high-speed IEEE1284 Parallel (ECP), RS232C Serial, 10BaseT/100BaseTX Ethernet and 802.11g Wireless Ethernet. Legendary Reliability Your labeling application is demanding and uptime is paramount. The M8485Se was designed to provide reliable performance over extended periods of time. It was specifically developed as a high-duty cycle applicator print engine...it is not a repackaged desktop printer. Even the heavy gauge steel enclosure was designed for production environments. Yet, internal access for maintenance is simple.

The M8485Se is the standard print engine used in print apply applications around the world. With its 5" print width and maximum print speed of 12 inches per second, the M8485Se is your first choice for high-speed labeling applications.

Throughput

The M8485Se continues to set the benchmark for OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8485Se provides virtually instantaneous “time to first label out”. When printing at its maximum speed of 12 ips, the M8485Se is capable of handling your most demanding automatic print apply application, especially those where data changes on every label.

Interchangeable

The height, width and location of mounting holes are identical to earlier SATO OEM print engines, making it easy to upgrade to the M8485Se. Plus, the M8485Se is compatible with the programming commands for the M8400S and the M8485S, making it a simple drop-in replacement.

Host Interface Flexibility

Designed with a modular interface slot, the M8485Se allows for a wide variety of interface options to be easily installed and field upgraded. These bi-directional interfaces include a high-speed IEEE1284 Parallel (ECP), RS232C Serial, 10BaseT/100BaseTX Ethernet and 802.11g Wireless Ethernet.

Legendary Reliability

Your labeling application is demanding and uptime is paramount. The M8485Se was designed to provide reliable performance over extended periods of time. It was specifically developed as a high-duty cycle applicator print engine...it is not a repackaged desktop printer. Even the heavy gauge steel enclosure was designed for production environments. Yet, internal access for maintenance is simple.

Supplier's Site Datasheet

Technical Specifications

  MPI Label Systems
Product Category Label Printers
Product Number M8485Se
Product Name Sato Print Engines
Technology Direct Thermal; Thermal Transfer
Bar / Matrix Code Symbologies BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MSI/Plessey; POSTNET; UPC
Mounting Options Panel Mount
Features Industrial Metal Housing; Memory / Storage; Programmable; Application Software Included
Printing Rate ? to 305 mm/sec (? to 720 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details
CMPS 500 Plotter - 34130008 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Media Handling Wood / Corrugated Paper
View Details