Throughput
The M8459Se continues to set the benchmark for Direct Thermal OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8459Se provides virtually instantaneous time to first label out.
Interchangeable
The height, width and location of mounting holes are identical to earlier SATO OEM print engines, making it easy to upgrade to the M8459Se. Plus, the M8459Se is compatible with the programming commands of the M8459S, making it a simple drop-in replacement.
Host Interface Flexibility
Designed with a modular interface slot, the M8459Se allows for a wide variety of interface options to be easily installed and field upgraded. These bi-directional interfaces include a high-speed IEEE1284 Parallel (ECP), RS232C Serial, 10BaseT/100BaseTX Ethernet and 802.11g Wireless Ethernet.
Legendary Reliability
Your labeling application is demanding and uptime is paramount. The M8459Se was designed to provide reliable performance over extended periods of time. It was specifically developed as a high-duty cycle applicator print engine...it is not a repackaged desktop printer. Even the heavy gauge steel enclosure was designed for production environments. Yet, internal access for maintenance is simple.
| MPI Label Systems | |
|---|---|
| Product Category | Label Printers |
| Product Number | M8459Se |
| Product Name | Sato Print Engines |
| Technology | Direct Thermal |
| Bar / Matrix Code Symbologies | Codabar; Code128; Code39; Code93; EAN/JAN; Industrial2of5; MSI/Plessey; POSTNET; UPC |
| Mounting Options | Panel Mount |
| Features | Memory / Storage; Programmable; Application Software Included |
| Printing Rate | ? to 127 mm/sec (? to 300 in/min) |