The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image.
Ideal for:
| MPI Label Systems | |
|---|---|
| Product Category | Label Printers |
| Product Number | M10e |
| Product Name | Sato Thermal Printers |
| Technology | Direct Thermal; Thermal Transfer (optional feature) |
| Bar / Matrix Code Symbologies | BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; RSS, QR, Truncated PDF417, MicroPDF417 |
| Mounting Options | Stand-alone |
| Features | Memory / Storage; Programmable; Cutter; Application Software Included |
| Printing Rate | ? to 127 mm/sec (? to 300 in/min) |