Fast printing speed of 12 inch/sec and high-speed data transmission make the GTe the fastest thermal barcode printer in its class. The GTe Series has an easy to use LCD display and intuitive keypad to simplify training and increase productivity.
Ideal for:
| MPI Label Systems | |
|---|---|
| Product Category | Label Printers |
| Product Number | GT408e / GT412e / GT424e |
| Product Name | Sato Thermal Printers |
| Technology | Direct Thermal; Thermal Transfer |
| Bar / Matrix Code Symbologies | BooklandEAN; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MacroPDF, MicroPDF417, QR |
| Mounting Options | Stand-alone |
| Features | Memory / Storage; Programmable; Cutter (optional feature) |
| Printing Rate | 152 to 305 mm/sec (360 to 720 in/min) |