MPI Label Systems Zebra Print Engines 110PAX4/170PAX4

Description
Zebra’s 110PAX4 and 170PAX4 print engines are designed to meet your demands with improved serviceability, a faster first label out time with 12 ips print speed and functional RTC. Designed for high-speed, high-throughput applications, PAX OEM print engines are ideal for print/apply systems, including mission critical industrial applications, high-volume product, carton, case, and pallet labeling, and product identification. Connectivity includes optional 802.11b wireless, 10/100 Ethernet, or European 28V I/O. 110PAX4 Print labels from 0.5" wide to 4.1" 170PAX4 Print labels from 3.0" wide to 6.6" Available in 203 or 300 dpi resolution State-of-the-art technology lets you receive unsolicited Alert condition messages via any e-mail-enabled device or monitor and configure networked Zebra print engines remotely using any standard Web browser. All PAX4 print engine models (built after March 15, 2005) are RFID ready.
Datasheet
Description
Zebra’s 110PAX4 and 170PAX4 print engines are designed to meet your demands with improved serviceability, a faster first label out time with 12 ips print speed and functional RTC. Designed for high-speed, high-throughput applications, PAX OEM print engines are ideal for print/apply systems, including mission critical industrial applications, high-volume product, carton, case, and pallet labeling, and product identification. Connectivity includes optional 802.11b wireless, 10/100 Ethernet, or European 28V I/O. 110PAX4 Print labels from 0.5" wide to 4.1" 170PAX4 Print labels from 3.0" wide to 6.6" Available in 203 or 300 dpi resolution State-of-the-art technology lets you receive unsolicited Alert condition messages via any e-mail-enabled device or monitor and configure networked Zebra print engines remotely using any standard Web browser. All PAX4 print engine models (built after March 15, 2005) are RFID ready.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zebra Print Engines - 110PAX4/170PAX4 - MPI Label Systems
Sebring, OH, USA
Zebra Print Engines
110PAX4/170PAX4
Zebra Print Engines 110PAX4/170PAX4
Zebra’s 110PAX4 and 170PAX4 print engines are designed to meet your demands with improved serviceability, a faster first label out time with 12 ips print speed and functional RTC. Designed for high-speed, high-throughput applications, PAX OEM print engines are ideal for print/apply systems, including mission critical industrial applications, high-volume product, carton, case, and pallet labeling, and product identification. Connectivity includes optional 802.11b wireless, 10/100 Ethernet, or European 28V I/O. 110PAX4 Print labels from 0.5" wide to 4.1" 170PAX4 Print labels from 3.0" wide to 6.6" Available in 203 or 300 dpi resolution State-of-the-art technology lets you receive unsolicited Alert condition messages via any e-mail-enabled device or monitor and configure networked Zebra print engines remotely using any standard Web browser. All PAX4 print engine models (built after March 15, 2005) are RFID ready.

Zebra’s 110PAX4 and 170PAX4 print engines are designed to meet your demands with improved serviceability, a faster first label out time with 12 ips print speed and functional RTC.

Designed for high-speed, high-throughput applications, PAX OEM print engines are ideal for print/apply systems, including mission critical industrial applications, high-volume product, carton, case, and pallet labeling, and product identification.

Connectivity includes optional 802.11b wireless, 10/100 Ethernet, or European 28V I/O.

  • 110PAX4 Print labels from 0.5" wide to 4.1"
  • 170PAX4 Print labels from 3.0" wide to 6.6"
  • Available in 203 or 300 dpi resolution
    State-of-the-art technology lets you receive unsolicited Alert condition messages via any e-mail-enabled device or monitor and configure networked Zebra print engines remotely using any standard Web browser.

All PAX4 print engine models (built after March 15, 2005) are RFID ready.

Supplier's Site Datasheet

Technical Specifications

  MPI Label Systems
Product Category Label Printers
Product Number 110PAX4/170PAX4
Product Name Zebra Print Engines
Technology Direct Thermal (optional feature); Thermal Transfer (optional feature)
Features Industrial Metal Housing; Memory / Storage; Programmable; Application Software Included
Printing Rate ? to 305 mm/sec (? to 720 in/min)
Resolution 203 to 300 dpi
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 57.5 mm (2.26 inch)
View Details
VS 210 Scriber - 34000000 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Wood / Corrugated Paper
View Details