MPF Products, INC. UV Standard Grade Sapphire Viewport, 1.94″ View Dia, 2.50″ Dia Stainless Steel Weld Adapter A0633-4-W

Description
UV Grade Sapphire Viewport, 1.94″ View Dia, 2.50″ Dia Stainless Steel Weld Adapter Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible
Request a Quote
Description
UV Grade Sapphire Viewport, 1.94″ View Dia, 2.50″ Dia Stainless Steel Weld Adapter Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Standard Grade Sapphire Viewport, 1.94″ View Dia, 2.50″ Dia Stainless Steel Weld Adapter - A0633-4-W - MPF Products, INC.
Gray Court, SC, United States
UV Standard Grade Sapphire Viewport, 1.94″ View Dia, 2.50″ Dia Stainless Steel Weld Adapter
A0633-4-W
UV Standard Grade Sapphire Viewport, 1.94″ View Dia, 2.50″ Dia Stainless Steel Weld Adapter A0633-4-W
UV Grade Sapphire Viewport, 1.94″ View Dia, 2.50″ Dia Stainless Steel Weld Adapter Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible

UV Grade Sapphire Viewport, 1.94″ View Dia, 2.50″ Dia Stainless Steel Weld Adapter

Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A0633-4-W
Product Name UV Standard Grade Sapphire Viewport, 1.94″ View Dia, 2.50″ Dia Stainless Steel Weld Adapter
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

All Titanium UV Standard Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 2.75″ Conflat Flange - A17425-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details
UV Standard Grade Fused Silica Viewport, Zero Length Profile, 3.88″ View Dia, ISOK-100 Flange - A12610-1-ISO - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
Calcium Fluoride (CaF2) Viewport, UHV Rated Vacuum-Optics, 0.90″ View Dia, 2.16″ QF / KF Flange - A8434-2-QF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.9000 inch (22.86 mm)
View Details
UV Standard Grade Sapphire Viewport, Over-Pressure, 0.75″ View Dia, 2.75″ Conflat Flange - A12819-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.7500 inch (19.05 mm)
View Details