MPF Products, INC. Calcium Fluoride (CaF2) Viewport, 157 Grade, UHV Rated Vacuum Optics, 0.90″ View Dia, 2.75″ Conflat Flange A10174-1-CF

Description
Calcium Fluoride (CaF2) Viewport, 157 Grade, UHV Rated Vacuum Optics, 0.90″ View Dia, 2.75″ Conflat Flange Vacuum-Optics w/ 157nm Grade Calcium Fluoride Window, Bakeable to 200 degrees C, Stainless Steel Housing & Flange, UHV Compatible Bake-Out Ramp Rate: Maximum 25 Degrees C/Per Minute
Request a Quote
Description
Calcium Fluoride (CaF2) Viewport, 157 Grade, UHV Rated Vacuum Optics, 0.90″ View Dia, 2.75″ Conflat Flange Vacuum-Optics w/ 157nm Grade Calcium Fluoride Window, Bakeable to 200 degrees C, Stainless Steel Housing & Flange, UHV Compatible Bake-Out Ramp Rate: Maximum 25 Degrees C/Per Minute
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Calcium Fluoride (CaF2) Viewport, 157 Grade, UHV Rated Vacuum Optics, 0.90″ View Dia, 2.75″ Conflat Flange - A10174-1-CF - MPF Products, INC.
Gray Court, SC, United States
Calcium Fluoride (CaF2) Viewport, 157 Grade, UHV Rated Vacuum Optics, 0.90″ View Dia, 2.75″ Conflat Flange
A10174-1-CF
Calcium Fluoride (CaF2) Viewport, 157 Grade, UHV Rated Vacuum Optics, 0.90″ View Dia, 2.75″ Conflat Flange A10174-1-CF
Calcium Fluoride (CaF2) Viewport, 157 Grade, UHV Rated Vacuum Optics, 0.90″ View Dia, 2.75″ Conflat Flange Vacuum-Optics w/ 157nm Grade Calcium Fluoride Window, Bakeable to 200 degrees C, Stainless Steel Housing & Flange, UHV Compatible Bake-Out Ramp Rate: Maximum 25 Degrees C/Per Minute

Calcium Fluoride (CaF2) Viewport, 157 Grade, UHV Rated Vacuum Optics, 0.90″ View Dia, 2.75″ Conflat Flange

Vacuum-Optics w/ 157nm Grade Calcium Fluoride Window, Bakeable to 200 degrees C, Stainless Steel Housing & Flange, UHV Compatible

Bake-Out Ramp Rate: Maximum 25 Degrees C/Per Minute

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A10174-1-CF
Product Name Calcium Fluoride (CaF2) Viewport, 157 Grade, UHV Rated Vacuum Optics, 0.90″ View Dia, 2.75″ Conflat Flange
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

EUV Laser Grade (Excimer) Fused Silica Viewport, Zero Length Profile, 3.88″ View Dia, ISOK-100 Flange - A12610-3-ISO - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
DUV Laser Grade Fused Silica Viewport w/ Broadband AR Coating for 425-760nm, 1.40″ View Dia, 2.75″ Conflat Flange - A8002-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details
DUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 780nm R < 0.25% Per Surface, 1.40
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details