MPF Products, INC. UV Standard Grade Sapphire Viewport, 0.46″ View Dia, 0.74″ Dia Kovar Weld Adapter A0711-2-W

Description
UV Grade Sapphire Viewport, 0.46″ View Dia, 0.74″ Dia Kovar Weld Adapter Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible
Request a Quote
Description
UV Grade Sapphire Viewport, 0.46″ View Dia, 0.74″ Dia Kovar Weld Adapter Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Standard Grade Sapphire Viewport, 0.46″ View Dia, 0.74″ Dia Kovar Weld Adapter - A0711-2-W - MPF Products, INC.
Gray Court, SC, United States
UV Standard Grade Sapphire Viewport, 0.46″ View Dia, 0.74″ Dia Kovar Weld Adapter
A0711-2-W
UV Standard Grade Sapphire Viewport, 0.46″ View Dia, 0.74″ Dia Kovar Weld Adapter A0711-2-W
UV Grade Sapphire Viewport, 0.46″ View Dia, 0.74″ Dia Kovar Weld Adapter Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible

UV Grade Sapphire Viewport, 0.46″ View Dia, 0.74″ Dia Kovar Weld Adapter

Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A0711-2-W
Product Name UV Standard Grade Sapphire Viewport, 0.46″ View Dia, 0.74″ Dia Kovar Weld Adapter
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

DUV Laser Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 2.75″ Conflat Flange - A0650-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details
UV Standard Grade Fused Silica Viewport, Zero Length Profile, 0.63″ View Dia, 1.33″ Conflat Flange - A1671-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.6300 inch (16 mm)
View Details
UV Standard Grade Sapphire Viewport, 0.59″ View Dia, 1.33″ Conflat Flange - A0808-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.5900 inch (14.99 mm)
View Details
DUV Laser Grade, Fused Silica Viewport, Non-Magnetic, 1.42″ View Dia, 2.75″ CF (316LN) AR Coated @ 461nm, R<.25% Per Surface @ 461nm - A23828-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Window Diameter, Length 1.42 inch (36.07 mm)
Optical / Window Fused Silica
View Details