MPF Products, INC. UV Standard Grade Sapphire Viewport, 1.44″ View Dia, 4.50″ Conflat Flange A0810-3-CF

Description
UV Grade Sapphire Viewport, 1.44″ View Dia, 4.50″ Conflat Flange Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible
Request a Quote
Description
UV Grade Sapphire Viewport, 1.44″ View Dia, 4.50″ Conflat Flange Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Standard Grade Sapphire Viewport, 1.44″ View Dia, 4.50″ Conflat Flange - A0810-3-CF - MPF Products, INC.
Gray Court, SC, United States
UV Standard Grade Sapphire Viewport, 1.44″ View Dia, 4.50″ Conflat Flange
A0810-3-CF
UV Standard Grade Sapphire Viewport, 1.44″ View Dia, 4.50″ Conflat Flange A0810-3-CF
UV Grade Sapphire Viewport, 1.44″ View Dia, 4.50″ Conflat Flange Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible

UV Grade Sapphire Viewport, 1.44″ View Dia, 4.50″ Conflat Flange

Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A0810-3-CF
Product Name UV Standard Grade Sapphire Viewport, 1.44″ View Dia, 4.50″ Conflat Flange
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

DUV Laser Grade Sapphire Viewport, 0.47″ View Dia, Titanium, 1.33″ Conflat Flange - A6798-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.4700 inch (11.94 mm)
View Details
DUV Laser Grade Fused Silica Viewport, 1.37″ View Dia, 1.50″ Dia Stainless Steel Weld Adapter - A0657-6-W - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Welded
Window Diameter, Length 1.37 inch (34.8 mm)
View Details
All Titanium UV Standard Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, 4.50″ Conflat Flange - A17425-3-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
UV Grade Sapphire Viewport, 2.95″ View Dia, 5.12″ ISO-K 100 - A9153-1-ISO - MPF Products, INC.
Specs
Window Shape Circular
Window Diameter, Length 2.95 inch (74.93 mm)
Optical / Window Sapphire
View Details