MPF Products, INC. Power Feedthrough, 12000 Volts, 180 Amps, 3 Pins, 0.25″ Copper Conductor, 2.95″ QF / KF Flange A0115-7-QF

Description
Power Feedthrough, 12000 Volts, 180 Amps, 3 Pins, 0.25″ Copper Conductor, 2.95″ QF / KF Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 12000 Volts, 180 Amps, 3 Pins, 0.25″ Copper Conductor, 2.95″ QF / KF Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 12000 Volts, 180 Amps, 3 Pins, 0.25″ Copper Conductor, 2.95″ QF / KF Flange - A0115-7-QF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 12000 Volts, 180 Amps, 3 Pins, 0.25″ Copper Conductor, 2.95″ QF / KF Flange
A0115-7-QF
Power Feedthrough, 12000 Volts, 180 Amps, 3 Pins, 0.25″ Copper Conductor, 2.95″ QF / KF Flange A0115-7-QF
Power Feedthrough, 12000 Volts, 180 Amps, 3 Pins, 0.25″ Copper Conductor, 2.95″ QF / KF Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 12000 Volts, 180 Amps, 3 Pins, 0.25″ Copper Conductor, 2.95″ QF / KF Flange

Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0115-7-QF
Product Name Power Feedthrough, 12000 Volts, 180 Amps, 3 Pins, 0.25″ Copper Conductor, 2.95″ QF / KF Flange
Feedthrough Mount Flange; 2.95" QF (KF50)
Unlock Full Specs
to access all available technical data

Similar Products

MS Series, Multipin Feedthrough, 10 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-12-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 700 volts
View Details
Thermocouple Feedthrough, Type K, 3 Pairs, 1.18″ QF / KF Flange - A0425-5-QF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
Thermocouple Feedthrough, Type E, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt - A0418-4-BP - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1" Baseplate
View Details
Power Feedthrough, 12000 Volts, 180 Amps, 2 Pins, 0.25″ Copper Conductors, 2.16″ QF / KF Flange - A0114-1-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 12000 volts
Current 180 amps
View Details