MPF Products, INC. Power Feedthrough, 5000 Volts, 28 Amps, 12 Pins, 0.094″ Molybdenum Conductors, 2.75″ Conflat Flange A0283-5-CF

Description
Power Feedthrough, 5000 Volts, 28 Amps, 12 Pins, 0.094″ Molybdenum Conductors, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 5000 Volts, 28 Amps, 12 Pins, 0.094″ Molybdenum Conductors, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 5000 Volts, 28 Amps, 12 Pins, 0.094″ Molybdenum Conductors, 2.75″ Conflat Flange - A0283-5-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 5000 Volts, 28 Amps, 12 Pins, 0.094″ Molybdenum Conductors, 2.75″ Conflat Flange
A0283-5-CF
Power Feedthrough, 5000 Volts, 28 Amps, 12 Pins, 0.094″ Molybdenum Conductors, 2.75″ Conflat Flange A0283-5-CF
Power Feedthrough, 5000 Volts, 28 Amps, 12 Pins, 0.094″ Molybdenum Conductors, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 5000 Volts, 28 Amps, 12 Pins, 0.094″ Molybdenum Conductors, 2.75″ Conflat Flange

Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0283-5-CF
Product Name Power Feedthrough, 5000 Volts, 28 Amps, 12 Pins, 0.094″ Molybdenum Conductors, 2.75″ Conflat Flange
Feedthrough Mount Flange; 2.75" CF
Unlock Full Specs
to access all available technical data

Similar Products

SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange - A0340-1-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 1.18" QF (KF16)
Voltage 5000 volts
View Details
Power Feedthrough, 12000 Volts, 7 Amps, 4 Pins, 0.25″ Stainless Steel Conductors, 2.95″ QF / KF Flange - A0116-3-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.95" QF (KF50)
Voltage 12000 volts
Current 7 amps
View Details
Thermocouple Feedthrough, Type K, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt - A0418-2-BP - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1" Baseplate
View Details