MPF Products, INC. Power Feedthrough, 5000 Volts, 50 Amps, 8 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange A0281-2-CF

Description
Power Feedthrough, 5000 Volts, 50 Amps, 8 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 5000 Volts, 50 Amps, 8 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 5000 Volts, 50 Amps, 8 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange - A0281-2-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 5000 Volts, 50 Amps, 8 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange
A0281-2-CF
Power Feedthrough, 5000 Volts, 50 Amps, 8 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange A0281-2-CF
Power Feedthrough, 5000 Volts, 50 Amps, 8 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 5000 Volts, 50 Amps, 8 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange

Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0281-2-CF
Product Name Power Feedthrough, 5000 Volts, 50 Amps, 8 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange
Feedthrough Mount Flange; 2.75" CF
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type N, 1 Pair, Screw-type Connector, 1.0″ Baseplate Bolt - A0419-3-BP - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1" Baseplate
View Details
MS Series, Thermocouple Feedthrough, Type K, 2 Pairs, w/ Air-side Connector, 2.75″ Conflat Flange - A0193-1-CF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.75" CF
View Details
Power Feedthrough, 12000 Volts, 1 Tube, 0.25″ Stainless Steel Conductor, 1.18″ QF / KF Flange - A0117-4-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.18" QF (KF16)
Voltage 12000 volts
Number of Conductors 1
View Details
Power Feedthrough, 12000 Volts, 93 Amps, 1 Pin, 0.25″ Molybdenum Conductor, 1.18″ QF / KF Flange - A0117-7-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.18" QF (KF16)
Voltage 12000 volts
Current 93 amps
View Details