MPF Products, INC. Power Feedthrough, 14,000 Volts, 15 Amps, 1 Pin, 0.092″ Nickel Conductor, 2.75″ Conflat Flange A0043-9-CF

Description
Power Feedthrough, 14,000 Volts, 15 Amps, 1 Pin, 0.092″ Nickel Conductor, 2.75″ Conflat Flange Feedthrough for High Voltage Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 14,000 Volts, 15 Amps, 1 Pin, 0.092″ Nickel Conductor, 2.75″ Conflat Flange Feedthrough for High Voltage Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 14,000 Volts, 15 Amps, 1 Pin, 0.092″ Nickel Conductor, 2.75″ Conflat Flange - A0043-9-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 14,000 Volts, 15 Amps, 1 Pin, 0.092″ Nickel Conductor, 2.75″ Conflat Flange
A0043-9-CF
Power Feedthrough, 14,000 Volts, 15 Amps, 1 Pin, 0.092″ Nickel Conductor, 2.75″ Conflat Flange A0043-9-CF
Power Feedthrough, 14,000 Volts, 15 Amps, 1 Pin, 0.092″ Nickel Conductor, 2.75″ Conflat Flange Feedthrough for High Voltage Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 14,000 Volts, 15 Amps, 1 Pin, 0.092″ Nickel Conductor, 2.75″ Conflat Flange

Feedthrough for High Voltage Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0043-9-CF
Product Name Power Feedthrough, 14,000 Volts, 15 Amps, 1 Pin, 0.092″ Nickel Conductor, 2.75″ Conflat Flange
Feedthrough Mount Flange; 2.75" CF
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Feedthrough, 4 Pins, Grounded Shield, 2.75″ Conflat Flange - A0296-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details
Thermocouple Feedthrough, Type T, 1 Pair, Screw-type Connector, 1.0″ Baseplate Bolt - A0419-1-BP - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1" Baseplate
View Details
Power Feedthrough, 12,000 Volts, 55 Amps, 3 Pins, 0.25″ Nickel Conductors, 2.75″ Conflat Flange - A0064-5-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 12000 volts
Current 55 amps
View Details