MPF Products, INC. Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.75″ Conflat Flange A0280-1-CF

Description
Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.75″ Conflat Flange - A0280-1-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.75″ Conflat Flange
A0280-1-CF
Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.75″ Conflat Flange A0280-1-CF
Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.75″ Conflat Flange

Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0280-1-CF
Product Name Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.75″ Conflat Flange
Feedthrough Mount Flange; 2.75" CF
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 8000 Volts, 135 Amps, 1 Pin, 0.38″ Molybdenum Conductor, 2.16″ QF / KF Flange - A0220-7-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 8000 volts
Current 135 amps
View Details
MS Series, Thermocouple Feedthrough, Type E, 3 Pairs, w/ Air-side Connector, 2.75″ Conflat Flange - A0193-7-CF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.75" CF
View Details
Thermocouple Feedthrough, Type R-S, 2 Pairs, Screw-type Connector, 1.18″ QF / KF Flange 6 - A0413-2-QF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
Thermocouple Feedthrough, Type C, 2 Pairs, Miniature Connectors, 1.33″ Conflat Flange - A0407-3-CF - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount Flange; 1.33" CF
View Details