MOKON Portable Chiller Dual Circuit

Description
Mokon's Dual Circuit Scroll Series portable chillers feature a tandem compressor arrangement for dual circuit capacity control to provide a flexible and energy-efficient design solution to your ever-changing process cooling requirements. The tandem design provides down to 10% of overall capacity for smaller applications. For larger applications requiring more capacity, both circuits work together to meet the need of the process. The chillers feature scroll compressor technology with its inherent benefits of smooth, quiet operation and the ability to tolerate liquid slugging during shut down of the compressor.
Description
Mokon's Dual Circuit Scroll Series portable chillers feature a tandem compressor arrangement for dual circuit capacity control to provide a flexible and energy-efficient design solution to your ever-changing process cooling requirements. The tandem design provides down to 10% of overall capacity for smaller applications. For larger applications requiring more capacity, both circuits work together to meet the need of the process. The chillers feature scroll compressor technology with its inherent benefits of smooth, quiet operation and the ability to tolerate liquid slugging during shut down of the compressor.

Suppliers

Company
Product
Description
Supplier Links
Portable Chiller - Dual Circuit - MOKON
Buffalo, NY, USA
Portable Chiller
Dual Circuit
Portable Chiller Dual Circuit
Mokon's Dual Circuit Scroll Series portable chillers feature a tandem compressor arrangement for dual circuit capacity control to provide a flexible and energy-efficient design solution to your ever-changing process cooling requirements. The tandem design provides down to 10% of overall capacity for smaller applications. For larger applications requiring more capacity, both circuits work together to meet the need of the process. The chillers feature scroll compressor technology with its inherent benefits of smooth, quiet operation and the ability to tolerate liquid slugging during shut down of the compressor.

Mokon's Dual Circuit Scroll Series portable chillers feature a tandem compressor arrangement for dual circuit capacity control to provide a flexible and energy-efficient design solution to your ever-changing process cooling requirements. The tandem design provides down to 10% of overall capacity for smaller applications. For larger applications requiring more capacity, both circuits work together to meet the need of the process.
The chillers feature scroll compressor technology with its inherent benefits of smooth, quiet operation and the ability to tolerate liquid slugging during shut down of the compressor.

Supplier's Site

Technical Specifications

  MOKON
Product Category Chillers (industrial)
Product Number Dual Circuit
Product Name Portable Chiller
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Chillers - EB140WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details