MOCAP LLC Threaded Plastic Plugs for Straight Thread O-Ring Ports OPP0750

Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide a Positive Seal on SAE Straight-Thread O-Ring Type Ports and Mil-MS-33649 Bosses Features Molded-In O-Ring Style Bead on the Outside of Head to Seal the Port Face from Oil Leakage
Request a Quote
Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide a Positive Seal on SAE Straight-Thread O-Ring Type Ports and Mil-MS-33649 Bosses Features Molded-In O-Ring Style Bead on the Outside of Head to Seal the Port Face from Oil Leakage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP0750 - MOCAP LLC
Park Hills, MO, United States
Threaded Plastic Plugs for Straight Thread O-Ring Ports
OPP0750
Threaded Plastic Plugs for Straight Thread O-Ring Ports OPP0750
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide a Positive Seal on SAE Straight-Thread O-Ring Type Ports and Mil-MS-33649 Bosses Features Molded-In O-Ring Style Bead on the Outside of Head to Seal the Port Face from Oil Leakage
  • Material: PP (Polypropylene)
  • Stocked Material: PP (Red)
  • Designed to Provide a Positive Seal on SAE Straight-Thread O-Ring Type Ports and Mil-MS-33649 Bosses
  • Features Molded-In O-Ring Style Bead on the Outside of Head to Seal the Port Face from Oil Leakage
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number OPP0750
Product Name Threaded Plastic Plugs for Straight Thread O-Ring Ports
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Push-in Plugs for SAE and NPT Threads - PIP1438 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.4606 inch (11.7 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP1.306/1.622 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Barrel Plugs with Flange - BPF620 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP3.250/4.000 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.5 inch (38.1 mm)
View Details