MOCAP LLC Paper Tapered Plugs MPTP014

Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote
Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paper Tapered Plugs - MPTP014 - MOCAP LLC
Park Hills, MO, United States
Paper Tapered Plugs
MPTP014
Paper Tapered Plugs MPTP014
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
  • Material: Paper (Brown)
  • Environmentally Friendly and Economical Masking Solution
  • Does Not Promote Condensation
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MPTP014
Product Name Paper Tapered Plugs
Overall Length 0.5315 inch (13.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Rubber Pull Plugs - MEPP.141 - MOCAP LLC
Specs
Overall Length 0.6260 inch (15.9 mm)
View Details
General Purpose Plugs for Type L and M Tubing - GKP0250 - MOCAP LLC
Specs
Features Flange
Overall Length 0.3819 inch (9.7 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP2.85/2.98 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for BSP Threads - GPB1500RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.5906 inch (15 mm)
Material Polypropylene (PP)
View Details