MOCAP LLC EPDM Rubber Pull Plugs MEPP.275

Description
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote
Description
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPDM Rubber Pull Plugs - MEPP.275 - MOCAP LLC
Park Hills, MO, United States
EPDM Rubber Pull Plugs
MEPP.275
EPDM Rubber Pull Plugs MEPP.275
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
  • Material: EPDM (Ethylene Propylene Diene Monomer)
  • Convenient Handle and Parallel Design for Masking of Through-Holes
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MEPP.275
Product Name EPDM Rubber Pull Plugs
Overall Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Oval Tubes with Flat Top - OV6020MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP.23/.30 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP1.29/1.35 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7795 inch (19.8 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF490 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details