MOCAP LLC Barrel Plugs with Flange BPF210

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel Plugs with Flange - BPF210 - MOCAP LLC
Park Hills, MO, United States
Barrel Plugs with Flange
BPF210
Barrel Plugs with Flange BPF210
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black), LDPE (Natural)
  • General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants.
  • Flanged for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number BPF210
Product Name Barrel Plugs with Flange
Features Threaded; Flange
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for Metric Threads - GPM2215RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
Hex Socket Plugs for NPT Threads - HSPN0250 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.5000 inch (12.7 mm)
Material Polypropylene (PP)
View Details
Paper Tapered Plugs - MPTP012 - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Paper
BSP Thread 1/2" BSP; G1/2
View Details
EPDM Tapered Plugs - MEP2.000/2.469 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details