MOCAP LLC Plugs for Schedule 40 Round Pipes 8

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Schedule 40 Round Pipes - 8 - MOCAP LLC
Park Hills, MO, United States
Plugs for Schedule 40 Round Pipes
8
Plugs for Schedule 40 Round Pipes 8
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number 8
Product Name Plugs for Schedule 40 Round Pipes
Overall Length 0.7717 inch (19.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP1312 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.6181 inch (15.7 mm)
Material Polypropylene (PP)
View Details
EPDM Tapered Plugs - MEP.827/1.063 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.11 inch (28.3 mm)
View Details
Center Pull Tapered Plastic Plugs - CP1.36/1.42 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5315 inch (13.5 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Flared JIC Fittings - FJP190 - MOCAP LLC
Specs
Overall Length 0.9409 inch (23.9 mm)
Material Polyethylene (PE)
View Details