MOCAP LLC Plugs for Schedule 40 Round Pipes 4

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Schedule 40 Round Pipes - 4 - MOCAP LLC
Park Hills, MO, United States
Plugs for Schedule 40 Round Pipes
4
Plugs for Schedule 40 Round Pipes 4
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number 4
Product Name Plugs for Schedule 40 Round Pipes
Overall Length 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF531 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP.625/800 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Tapered Plugs for Type K Tubing - KTP0375 - MOCAP LLC
Specs
Overall Length 0.3819 inch (9.7 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP1.75/1.88 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details