MO2 Inc. Continuous Monitoring System CMS-4000

Description
The CMS-4000 Continuous Monitoring System measures hydrocarbons in water streams. It controls up to 4 DHPs and can be used to re-direct flow and can be remotely accessed and controlled. Typical monitoring applications for the CMS-4000 include: Oil field produced water, separation vessel effluent, storm water run-off, process and waste water, bilge and ballast water, groundwater remediation and carbon filter bed breakthrough. It operates for extended periods without operator attention, and features self-diagnostic software, auto zeroing and optional automatic cleaning functions. It can control up to 4 Digital Hydrocarbon Probes (DHPs) and has 0-5 Volt or 4-20 mAmp output which allows the customer to perform on-line command and control functions and have remote access to the unit for data collection when necessary. The optional Programmable In-Line Cleaning System can be programmed to clean the probes at specified intervals between measurements. The CMS-4000 has an optional skid mount for easy installation at remote and cramped locations. The system has no moving parts, has corrosion protected components and has NEMA-4X (explosion proof) enclosures. It comes with Class I Division 1 or 2 and Eexp II air purge options.
Datasheet
Description
The CMS-4000 Continuous Monitoring System measures hydrocarbons in water streams. It controls up to 4 DHPs and can be used to re-direct flow and can be remotely accessed and controlled. Typical monitoring applications for the CMS-4000 include: Oil field produced water, separation vessel effluent, storm water run-off, process and waste water, bilge and ballast water, groundwater remediation and carbon filter bed breakthrough. It operates for extended periods without operator attention, and features self-diagnostic software, auto zeroing and optional automatic cleaning functions. It can control up to 4 Digital Hydrocarbon Probes (DHPs) and has 0-5 Volt or 4-20 mAmp output which allows the customer to perform on-line command and control functions and have remote access to the unit for data collection when necessary. The optional Programmable In-Line Cleaning System can be programmed to clean the probes at specified intervals between measurements. The CMS-4000 has an optional skid mount for easy installation at remote and cramped locations. The system has no moving parts, has corrosion protected components and has NEMA-4X (explosion proof) enclosures. It comes with Class I Division 1 or 2 and Eexp II air purge options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Monitoring System - CMS-4000 - MO2 Inc.
Dallas, TX, USA
Continuous Monitoring System
CMS-4000
Continuous Monitoring System CMS-4000
The CMS-4000 Continuous Monitoring System measures hydrocarbons in water streams. It controls up to 4 DHPs and can be used to re-direct flow and can be remotely accessed and controlled. Typical monitoring applications for the CMS-4000 include: Oil field produced water, separation vessel effluent, storm water run-off, process and waste water, bilge and ballast water, groundwater remediation and carbon filter bed breakthrough. It operates for extended periods without operator attention, and features self-diagnostic software, auto zeroing and optional automatic cleaning functions. It can control up to 4 Digital Hydrocarbon Probes (DHPs) and has 0-5 Volt or 4-20 mAmp output which allows the customer to perform on-line command and control functions and have remote access to the unit for data collection when necessary. The optional Programmable In-Line Cleaning System can be programmed to clean the probes at specified intervals between measurements. The CMS-4000 has an optional skid mount for easy installation at remote and cramped locations. The system has no moving parts, has corrosion protected components and has NEMA-4X (explosion proof) enclosures. It comes with Class I Division 1 or 2 and Eexp II air purge options.

The CMS-4000 Continuous Monitoring System measures hydrocarbons in water streams. It controls up to 4 DHPs and can be used to re-direct flow and can be remotely accessed and controlled. Typical monitoring applications for the CMS-4000 include: Oil field produced water, separation vessel effluent, storm water run-off, process and waste water, bilge and ballast water, groundwater remediation and carbon filter bed breakthrough.

It operates for extended periods without operator attention, and features self-diagnostic software, auto zeroing and optional automatic cleaning functions. It can control up to 4 Digital Hydrocarbon Probes (DHPs) and has 0-5 Volt or 4-20 mAmp output which allows the customer to perform on-line command and control functions and have remote access to the unit for data collection when necessary.

The optional Programmable In-Line Cleaning System can be programmed to clean the probes at specified intervals between measurements.

The CMS-4000 has an optional skid mount for easy installation at remote and cramped locations. The system has no moving parts, has corrosion protected components and has NEMA-4X (explosion proof) enclosures. It comes with Class I Division 1 or 2 and Eexp II air purge options.

Datasheet

Technical Specifications

  MO2 Inc.
Product Category Oil in Water Monitors
Product Number CMS-4000
Product Name Continuous Monitoring System
Oil in Water Monitor 0 to 2000 ppm
Features and Functionality Controller Functionality
Display Type None
User Controls Computer Interface
Unlock Full Specs
to access all available technical data

Similar Products

Oil / Water Tank Profiler - 4100-PRO - Arjay Engineering
Specs
Oil in Water Monitor 0 to 1000000 ppm
Process Temp -60 to 260 F (-51 to 127 C)
Features and Functionality Controller Functionality
View Details
Oil In Water & Soil Anazlyzer - InfraCal 2 ATR-SP - AMETEK Spectro Scientific
Specs
Oil in Water Monitor 0 to 3 ppm
Features and Functionality Battery Powered
Display Type Video
View Details
PetroCheck Portal Hydrocarbon Analyzer - PHA-100Plus - MO2 Inc.
Specs
Oil in Water Monitor 0 to 20000 ppm
Features and Functionality Battery Powered
Display Type Digital
View Details
On-Line THC/Oil In Water Analyzer -  - TOC Systems, Inc.
Specs
Features and Functionality Built-in or Self Calibration
Display Type Video
User Controls Computer Interface
View Details