MO2 Inc. PetroCheck Portal Hydrocarbon Analyzer PHA-100Plus

Description
The PetroCheck Portal Hydrocarbon Analyzer (PHA) is the ideal instrument for precise measurement and quantification of petroleum hydrocarbons dissolved in water and/or as vapor. The PetroCheck PHA is designed to meet rigorous field monitoring requirements and has proven itself in industrial, off-shore oil platform and remote field operation applications, while eliminating delays and costs associated with typical laboratory testing. The PetroCheck PHA instrument has been third-party certified by Ken Wilcox Associates (www.kwaleak.com). Underwriters Laboratories has performed UL, CUL and KEMA ia II certifications for use of the PHA in hazardous locations. Also, the PHA’s AHP-100 (analog probe) is listed in the U.S. Environmental Protection Agency (USEPA) List of Leak Detection Evaluations for Underground Storage Tank Systems (www.epa.gov/OUST/pu bs/index.htm) and the State of California List of Leak Detection Equipment and Methods for Underground Storage Tanks, LG 113-12 (swrcb.ca.gov/cwphom e/ust/lg113/lg113.ht m).
Datasheet
Description
The PetroCheck Portal Hydrocarbon Analyzer (PHA) is the ideal instrument for precise measurement and quantification of petroleum hydrocarbons dissolved in water and/or as vapor. The PetroCheck PHA is designed to meet rigorous field monitoring requirements and has proven itself in industrial, off-shore oil platform and remote field operation applications, while eliminating delays and costs associated with typical laboratory testing. The PetroCheck PHA instrument has been third-party certified by Ken Wilcox Associates (www.kwaleak.com). Underwriters Laboratories has performed UL, CUL and KEMA ia II certifications for use of the PHA in hazardous locations. Also, the PHA’s AHP-100 (analog probe) is listed in the U.S. Environmental Protection Agency (USEPA) List of Leak Detection Evaluations for Underground Storage Tank Systems (www.epa.gov/OUST/pu bs/index.htm) and the State of California List of Leak Detection Equipment and Methods for Underground Storage Tanks, LG 113-12 (swrcb.ca.gov/cwphom e/ust/lg113/lg113.ht m).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PetroCheck Portal Hydrocarbon Analyzer - PHA-100Plus - MO2 Inc.
Dallas, TX, USA
PetroCheck Portal Hydrocarbon Analyzer
PHA-100Plus
PetroCheck Portal Hydrocarbon Analyzer PHA-100Plus
The PetroCheck Portal Hydrocarbon Analyzer (PHA) is the ideal instrument for precise measurement and quantification of petroleum hydrocarbons dissolved in water and/or as vapor. The PetroCheck PHA is designed to meet rigorous field monitoring requirements and has proven itself in industrial, off-shore oil platform and remote field operation applications, while eliminating delays and costs associated with typical laboratory testing. The PetroCheck PHA instrument has been third-party certified by Ken Wilcox Associates (www.kwaleak.com). Underwriters Laboratories has performed UL, CUL and KEMA ia II certifications for use of the PHA in hazardous locations. Also, the PHA’s AHP-100 (analog probe) is listed in the U.S. Environmental Protection Agency (USEPA) List of Leak Detection Evaluations for Underground Storage Tank Systems (www.epa.gov/OUST/pu bs/index.htm) and the State of California List of Leak Detection Equipment and Methods for Underground Storage Tanks, LG 113-12 (swrcb.ca.gov/cwphom e/ust/lg113/lg113.ht m).

The PetroCheck Portal Hydrocarbon Analyzer (PHA) is the ideal instrument for precise measurement and quantification of petroleum hydrocarbons dissolved in water and/or as vapor.

The PetroCheck PHA is designed to meet rigorous field monitoring requirements and has proven itself in industrial, off-shore oil platform and remote field operation applications, while eliminating delays and costs associated with typical laboratory testing.

The PetroCheck PHA instrument has been third-party certified by Ken Wilcox Associates (www.kwaleak.com). Underwriters Laboratories has performed UL, CUL and KEMA ia II certifications for use of the PHA in hazardous locations. Also, the PHA’s AHP-100 (analog probe) is listed in the U.S. Environmental Protection Agency (USEPA) List of Leak Detection Evaluations for Underground Storage Tank Systems (www.epa.gov/OUST/pubs/index.htm) and the State of California List of Leak Detection Equipment and Methods for Underground Storage Tanks, LG 113-12 (swrcb.ca.gov/cwphome/ust/lg113/lg113.htm).

Datasheet

Technical Specifications

  MO2 Inc.
Product Category Oil in Water Monitors
Product Number PHA-100Plus
Product Name PetroCheck Portal Hydrocarbon Analyzer
Oil in Water Monitor 0 to 20000 ppm
Features and Functionality Battery Powered
Display Type Digital
User Controls Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Floating Oil Thickness Monitor - 4100-HCF - Arjay Engineering
Specs
Process Temp 0 to 55 F (-18 to 13 C)
Features and Functionality Controller Functionality
Number of Control Relays 4
View Details
Oil in Water Analysis of Produced or Flowback Water Anazlyzer - InfraCal 2 TRANS-SP - AMETEK Spectro Scientific
Specs
Oil in Water Monitor 0 ppm
Features and Functionality Battery Powered
Display Type Video
View Details
PetroCheck Portal Hydrocarbon Analyzer - PHA-100WL - MO2 Inc.
Specs
Oil in Water Monitor 0 to 2000 ppm
Features and Functionality Battery Powered
Display Type Digital
View Details
On-Line THC/Oil In Water Analyzer -  - TOC Systems, Inc.
Specs
Features and Functionality Built-in or Self Calibration
Display Type Video
User Controls Computer Interface
View Details