Vibra-Metrics Ca Series Charge Amplifiers For Eepe Accelerometers Model CA-10/CA-04

Description
Model CA-10/CA-04 Features: Transforms High Impedance Charge to Low Impedance Voltage Signal Low Noise Amplifier Compact Noise Amplifier Powered by Our Standard Constant Current Power Supplies Applications: Anywhere a Charge Output Type Accelerometer is required due to High Temperature Considerations typical w/ 1nF Source Capacitance) Broadband 2.5 Hz to 25 kHz 20 uV Noise (typical w/ 1nF Source Capacitance) Spectral 10 Hz 2 µV typical w/ 1nF Source Capacitance) Spectral 10 Hz .5 µV Physical Dimensions 2.95" L x .70" Diameter (7.5 x 1.8 cm) Weight 2.1 oz / 60 grams Case Material Stainless Steel Tubing Seal Welded Connectors Input BNC, Output BNC
Description
Model CA-10/CA-04 Features: Transforms High Impedance Charge to Low Impedance Voltage Signal Low Noise Amplifier Compact Noise Amplifier Powered by Our Standard Constant Current Power Supplies Applications: Anywhere a Charge Output Type Accelerometer is required due to High Temperature Considerations typical w/ 1nF Source Capacitance) Broadband 2.5 Hz to 25 kHz 20 uV Noise (typical w/ 1nF Source Capacitance) Spectral 10 Hz 2 µV typical w/ 1nF Source Capacitance) Spectral 10 Hz .5 µV Physical Dimensions 2.95" L x .70" Diameter (7.5 x 1.8 cm) Weight 2.1 oz / 60 grams Case Material Stainless Steel Tubing Seal Welded Connectors Input BNC, Output BNC

Suppliers

Company
Product
Description
Supplier Links
Ca Series Charge Amplifiers For Eepe Accelerometers - Model CA-10/CA-04 - Vibra-Metrics
Princeton Junction, NJ, USA
Ca Series Charge Amplifiers For Eepe Accelerometers
Model CA-10/CA-04
Ca Series Charge Amplifiers For Eepe Accelerometers Model CA-10/CA-04
Model CA-10/CA-04 Features: Transforms High Impedance Charge to Low Impedance Voltage Signal Low Noise Amplifier Compact Noise Amplifier Powered by Our Standard Constant Current Power Supplies Applications: Anywhere a Charge Output Type Accelerometer is required due to High Temperature Considerations typical w/ 1nF Source Capacitance) Broadband 2.5 Hz to 25 kHz 20 uV Noise (typical w/ 1nF Source Capacitance) Spectral 10 Hz 2 µV typical w/ 1nF Source Capacitance) Spectral 10 Hz .5 µV Physical Dimensions 2.95" L x .70" Diameter (7.5 x 1.8 cm) Weight 2.1 oz / 60 grams Case Material Stainless Steel Tubing Seal Welded Connectors Input BNC, Output BNC

Model CA-10/CA-04 Features:

  • Transforms High Impedance Charge to Low Impedance Voltage Signal
  • Low Noise Amplifier
  • Compact Noise Amplifier
  • Powered by Our Standard Constant Current Power Supplies

Applications:

  • Anywhere a Charge Output Type Accelerometer is required due to High Temperature Considerations
typical w/ 1nF Source Capacitance) Broadband 2.5 Hz to 25 kHz20 uV
Noise (typical w/ 1nF Source Capacitance) Spectral 10 Hz2 µV
typical w/ 1nF Source Capacitance) Spectral 10 Hz.5 µV
Physical Dimensions2.95" L x .70" Diameter (7.5 x 1.8 cm)
Weight2.1 oz / 60 grams
Case MaterialStainless Steel Tubing
SealWelded
ConnectorsInput BNC, Output BNC
Supplier's Site

Technical Specifications

  Vibra-Metrics
Product Category Charge Amplifiers and Charge Converters
Product Number Model CA-10/CA-04
Product Name Ca Series Charge Amplifiers For Eepe Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Conditioner - Model 144 - Encore Electronics, Inc.
Specs
Excitation Voltage; Current
Outputs Analog Voltage Output
Form Factor Stand-alone
View Details
Dual Channel Rugged Charge Amplifier - 41CA - MTI Instruments Inc.
Specs
User Interface None
Channels 2 #
Architecture Digital
View Details
1-4 Channel Charge Amplifier - 5073A - Kistler Group
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
User Interface None
View Details