MTI Instruments Inc. Single Channel Rugged Charge Amplifier 55CA

Description
Each 55CA Charge Amplifier provides one (1) channel of charge amplification, and provides a buffered acceleration output signal as well as an integrated (velocity) signal output. Both single ended and differential outputs are provided. The 55CA Charge Amplifier conditions and amplifies charge-mode accelerometer signals. It is a rugged device designed to be used in engine test cells and other environments where charge-mode accelerometers are used to measure machinery vibration. Galvanic separation ensures that ground loops will not create unwanted noise. Each 55CA Charge Amplifier provides one (1) channel of chargeamplification, and provides a buffered acceleration output signal as well asan integrated (velocity) signal output. Both single ended and differential outputs are provided. Charge Input (Differential or Single Ended), Gain, and filter settings are specified at the time of order, and configured at the MTI Instruments factory to match accelerometer type, sensitivities, and testing requirements. The following options are available at NO EXTRA CHARGE. ±15VDC or up to +30 VDC supply Differential charge input Differential acceleration voltage output Differential velocity voltage output 1, 4 or 10mV/pC transfer sensitivity 0, 10, 15, 20 or 25 Hz HPF cut-off frequency 500, 2k, 5k, 10k Hz LPF cut-off frequency
Description
Each 55CA Charge Amplifier provides one (1) channel of charge amplification, and provides a buffered acceleration output signal as well as an integrated (velocity) signal output. Both single ended and differential outputs are provided. The 55CA Charge Amplifier conditions and amplifies charge-mode accelerometer signals. It is a rugged device designed to be used in engine test cells and other environments where charge-mode accelerometers are used to measure machinery vibration. Galvanic separation ensures that ground loops will not create unwanted noise. Each 55CA Charge Amplifier provides one (1) channel of chargeamplification, and provides a buffered acceleration output signal as well asan integrated (velocity) signal output. Both single ended and differential outputs are provided. Charge Input (Differential or Single Ended), Gain, and filter settings are specified at the time of order, and configured at the MTI Instruments factory to match accelerometer type, sensitivities, and testing requirements. The following options are available at NO EXTRA CHARGE. ±15VDC or up to +30 VDC supply Differential charge input Differential acceleration voltage output Differential velocity voltage output 1, 4 or 10mV/pC transfer sensitivity 0, 10, 15, 20 or 25 Hz HPF cut-off frequency 500, 2k, 5k, 10k Hz LPF cut-off frequency

Suppliers

Company
Product
Description
Supplier Links
Single Channel Rugged Charge Amplifier - 55CA - MTI Instruments Inc.
Albany, NY, USA
Single Channel Rugged Charge Amplifier
55CA
Single Channel Rugged Charge Amplifier 55CA
Each 55CA Charge Amplifier provides one (1) channel of charge amplification, and provides a buffered acceleration output signal as well as an integrated (velocity) signal output. Both single ended and differential outputs are provided. The 55CA Charge Amplifier conditions and amplifies charge-mode accelerometer signals. It is a rugged device designed to be used in engine test cells and other environments where charge-mode accelerometers are used to measure machinery vibration. Galvanic separation ensures that ground loops will not create unwanted noise. Each 55CA Charge Amplifier provides one (1) channel of chargeamplification, and provides a buffered acceleration output signal as well asan integrated (velocity) signal output. Both single ended and differential outputs are provided. Charge Input (Differential or Single Ended), Gain, and filter settings are specified at the time of order, and configured at the MTI Instruments factory to match accelerometer type, sensitivities, and testing requirements. The following options are available at NO EXTRA CHARGE. ±15VDC or up to +30 VDC supply Differential charge input Differential acceleration voltage output Differential velocity voltage output 1, 4 or 10mV/pC transfer sensitivity 0, 10, 15, 20 or 25 Hz HPF cut-off frequency 500, 2k, 5k, 10k Hz LPF cut-off frequency

Each 55CA Charge Amplifier provides one (1) channel of charge amplification, and provides a buffered acceleration output signal as well as an integrated (velocity) signal output. Both single ended and differential outputs are provided.

The 55CA Charge Amplifier conditions and amplifies charge-mode accelerometer signals. It is a rugged device designed to be used in engine test cells and other environments where charge-mode accelerometers are used to measure machinery vibration. Galvanic separation ensures that ground loops will not create unwanted noise.

Each 55CA Charge Amplifier provides one (1) channel of chargeamplification, and provides a buffered acceleration output signal as well asan integrated (velocity) signal output. Both single ended and differential outputs are provided.

Charge Input (Differential or Single Ended), Gain, and filter settings are specified at the time of order, and configured at the MTI Instruments factory to match accelerometer type, sensitivities, and testing requirements.

The following options are available at NO EXTRA CHARGE.

  • ±15VDC or up to +30 VDC supply
  • Differential charge input
  • Differential acceleration voltage output
  • Differential velocity voltage output
  • 1, 4 or 10mV/pC transfer sensitivity
  • 0, 10, 15, 20 or 25 Hz HPF cut-off frequency
  • 500, 2k, 5k, 10k Hz LPF cut-off frequency
Supplier's Site

Technical Specifications

  MTI Instruments Inc.
Product Category Signal Converters
Product Number 55CA
Product Name Single Channel Rugged Charge Amplifier
Signal Converter Type Charge Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Charge/CCLD Converter 1mV/pC 80-10k Hz - -2647-D-002- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details
HVAC Sensors, ExLine, EXL-IM-9182 -  - Rotork plc
Specs
Form Factor DIN Rail
Outputs Analog Current Output
DC Voltage 24 V DC
View Details