MISCO Speaker RRC15WF-4-4A

Description
Key Features: 15" (381mm), Cast Aluminum, 4 Ohm Sub Woofer, 300 Watts Felted Paper Cone With Heavy Duty Polyether Foam Surround Tinsel Sewn On To Spider To Prevent Lead Failure Parameters Shown Are Coils In Series.
Datasheet
Description
Key Features: 15" (381mm), Cast Aluminum, 4 Ohm Sub Woofer, 300 Watts Felted Paper Cone With Heavy Duty Polyether Foam Surround Tinsel Sewn On To Spider To Prevent Lead Failure Parameters Shown Are Coils In Series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - RRC15WF-4-4A - MISCO
Minneapolis, MN, USA
Key Features: 15" (381mm), Cast Aluminum, 4 Ohm Sub Woofer, 300 Watts Felted Paper Cone With Heavy Duty Polyether Foam Surround Tinsel Sewn On To Spider To Prevent Lead Failure Parameters Shown Are Coils In Series.

Key Features:

  • 15" (381mm), Cast Aluminum, 4 Ohm
  • Sub Woofer, 300 Watts
  • Felted Paper Cone With Heavy Duty Polyether Foam Surround
  • Tinsel Sewn On To Spider To Prevent Lead Failure
  • Parameters Shown Are Coils In Series.
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number RRC15WF-4-4A
Product Name Speaker
Nominal Power 300 watts
Impedance 4 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 1797452 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - MC8W-8A - MISCO
Specs
Nominal Power 75 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details