MISCO Speaker OOC12W-8B

Description
Key Features: 12" (304mm), 8 Ohm Woofer 100 Watts Ferrite Magnet Black Talc Filled Polypropylene Cone With Natural Rubber Surround;
Datasheet
Description
Key Features: 12" (304mm), 8 Ohm Woofer 100 Watts Ferrite Magnet Black Talc Filled Polypropylene Cone With Natural Rubber Surround;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - OOC12W-8B - MISCO
Minneapolis, MN, USA
Speaker
OOC12W-8B
Speaker OOC12W-8B
Key Features: 12" (304mm), 8 Ohm Woofer 100 Watts Ferrite Magnet Black Talc Filled Polypropylene Cone With Natural Rubber Surround;

Key Features:

  • 12" (304mm), 8 Ohm
  • Woofer 100 Watts
  • Ferrite Magnet Black Talc Filled Polypropylene Cone With Natural Rubber Surround;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number OOC12W-8B
Product Name Speaker
Nominal Power 100 watts
Impedance 8 ohms
Sensitivity 91 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526891 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
Speaker - ATS-360 - MISCO
Specs
Nominal Power 25 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 790 ohms
Sensitivity 97.5 dB
Size 0.20 inch (5 mm)
View Details