MISCO Speaker OC8W-B

Description
Key Features: 8" (205mm), 8 Ohm Woofer, 100 Watts Ferrite Magnet, Water Resistant Paper Cone With Neoprene Rubber Surround;
Datasheet
Description
Key Features: 8" (205mm), 8 Ohm Woofer, 100 Watts Ferrite Magnet, Water Resistant Paper Cone With Neoprene Rubber Surround;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - OC8W-B - MISCO
Minneapolis, MN, USA
Speaker
OC8W-B
Speaker OC8W-B
Key Features: 8" (205mm), 8 Ohm Woofer, 100 Watts Ferrite Magnet, Water Resistant Paper Cone With Neoprene Rubber Surround;

Key Features:

  • 8" (205mm), 8 Ohm
  • Woofer, 100 Watts
  • Ferrite Magnet, Water Resistant Paper Cone With Neoprene Rubber Surround;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number OC8W-B
Product Name Speaker
Nominal Power 100 watts
Impedance 8 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - EEN4WP-45A - MISCO
Specs
Nominal Power 12 watts
Impedance 45 ohms
Sensitivity 85 dB
View Details