MISCO Speaker MX65-4B

Description
Key Features: 6.5" (165mm), 4 Ohm Extended Range Music And Voice, 40 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Natural Rubber Surround;
Datasheet
Description
Key Features: 6.5" (165mm), 4 Ohm Extended Range Music And Voice, 40 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Natural Rubber Surround;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - MX65-4B - MISCO
Minneapolis, MN, USA
Speaker
MX65-4B
Speaker MX65-4B
Key Features: 6.5" (165mm), 4 Ohm Extended Range Music And Voice, 40 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Natural Rubber Surround;

Key Features:

  • 6.5" (165mm), 4 Ohm
  • Extended Range Music And Voice, 40 Watts
  • Ferrite Magnet, Black Talc Filled Polypropylene Cone With Natural Rubber Surround;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number MX65-4B
Product Name Speaker
Nominal Power 40 watts
Impedance 4 ohms
Sensitivity 91 dB
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speakers - 5350322 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 105 dB
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - A22S-FR - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 84 dB
View Details