MISCO Speaker MS-6-SYS

Description
Key Features: 6" (156mm), 8 Ohm Speaker With 70 Volt Transformer Mounted In Rugged 13" Square Recessed Ceiling Assembly For Voice And Paging The Grille Is Painted Beige 12 Watts
Datasheet
Description
Key Features: 6" (156mm), 8 Ohm Speaker With 70 Volt Transformer Mounted In Rugged 13" Square Recessed Ceiling Assembly For Voice And Paging The Grille Is Painted Beige 12 Watts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - MS-6-SYS - MISCO
Minneapolis, MN, USA
Speaker
MS-6-SYS
Speaker MS-6-SYS
Key Features: 6" (156mm), 8 Ohm Speaker With 70 Volt Transformer Mounted In Rugged 13" Square Recessed Ceiling Assembly For Voice And Paging The Grille Is Painted Beige 12 Watts

Key Features:

  • 6" (156mm), 8 Ohm
  • Speaker With 70 Volt Transformer Mounted In Rugged 13" Square Recessed Ceiling Assembly For Voice And Paging
  • The Grille Is Painted Beige
  • 12 Watts
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number MS-6-SYS
Product Name Speaker
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details