Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
MISCO
DC22KG-8A -- SPEAKER
MISCO
Speaker
DC22KG-8A
Description
Key Features: 2.5" (66mm), 8 Ohm Voice Range, 6 Watts Ferrite Magnet, Polyimide Film Kapton Cone;
MISCO
Done
Description
Key Features: 2.5" (66mm), 8 Ohm Voice Range, 6 Watts Ferrite Magnet, Polyimide Film Kapton Cone;
Suppliers
Company
Product
Description
Supplier Links
MISCO
Minneapolis, MN, USA
Speaker
DC22KG-8A
Speaker
DC22KG-8A
Key Features: 2.5" (66mm), 8 Ohm Voice Range, 6 Watts Ferrite Magnet, Polyimide Film Kapton Cone;
Key Features:
2.5" (66mm), 8 Ohm
Voice Range, 6 Watts
Ferrite Magnet, Polyimide Film Kapton Cone;
Supplier's Site
Technical Specifications
MISCO
Product Category
Speakers
Product Number
DC22KG-8A
Product Name
Speaker
Nominal Power
6 watts
Impedance
8 ohms
Sensitivity
88 dB
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
PMA and PMAMT Panel Mount Electronic Sounders
PMA-048-240
Specs
SPL
70 dB
Size
1.33 inch (34 mm)
Weight
40.00 g (1.41 oz)
View Details
RS Components, Ltd.
Miniature Speakers
526816
View Details
Hangzhou Crysound Electronics Co., Ltd.
Loudspeaker
CRY604
Specs
Maximum Power
50 watts
Impedance
4 ohms
Frequency Response
100 to 10000 Hz
View Details
MISCO
Speaker
T5977
Specs
Nominal Power
6 watts
Impedance
8 ohms
Sensitivity
92 dB
View Details